Intel Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3512AQC208-10 EPM3512AQC208-10

Description
Manufacturer: Altera Win Source Part Number: 066455-EPM3512AQC208 -10 Packaging: Tray Mounting: SMD (SMT) Number of I/O: 172 Programmable Type: In System Programmable Number of Gates: 10000 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 3 V to 3.6 V Number of Logic Elements/Blocks: 32 Number of Macrocells: 512 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 208-PQFP (28x28) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 066455-EPM3512AQC208 -10 Packaging: Tray Mounting: SMD (SMT) Number of I/O: 172 Programmable Type: In System Programmable Number of Gates: 10000 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 3 V to 3.6 V Number of Logic Elements/Blocks: 32 Number of Macrocells: 512 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 208-PQFP (28x28) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3512AQC208-10 - 066455-EPM3512AQC208-10 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3512AQC208-10
066455-EPM3512AQC208-10
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3512AQC208-10 066455-EPM3512AQC208-10
Manufacturer: Altera Win Source Part Number: 066455-EPM3512AQC208 -10 Packaging: Tray Mounting: SMD (SMT) Number of I/O: 172 Programmable Type: In System Programmable Number of Gates: 10000 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 3 V to 3.6 V Number of Logic Elements/Blocks: 32 Number of Macrocells: 512 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 208-PQFP (28x28) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 066455-EPM3512AQC208-10
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 172
Programmable Type: In System Programmable
Number of Gates: 10000
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 32
Number of Macrocells: 512
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 208-PQFP (28x28)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
125MHz 3.3V Cpld - 695-EPM3512AQC208-10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
125MHz 3.3V Cpld
695-EPM3512AQC208-10
125MHz 3.3V Cpld 695-EPM3512AQC208-10
EE PLD, 512 Macrocells, 10ns, 125MHz, PQFP208, 3.3V Product overview: EPM3512AQC208-10 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 3.3V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 125MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3512AQC208-10 can be used for catalog matching and distributor lookup.

EE PLD, 512 Macrocells, 10ns, 125MHz, PQFP208, 3.3V Product overview: EPM3512AQC208-10 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 3.3V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 125MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3512AQC208-10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-1175-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-1175-ND
CPLDs (Complex Programmable Logic Devices) 544-1175-ND
IC CPLD 512MC 10NS 208QFP

IC CPLD 512MC 10NS 208QFP

Buy Now Datasheet
CPLD 10K Gates 512 Macro Cells 87MHz 3.3V 208-Pin PQFP - EPM3512AQC208-10 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 10K Gates 512 Macro Cells 87MHz 3.3V 208-Pin PQFP
EPM3512AQC208-10
CPLD 10K Gates 512 Macro Cells 87MHz 3.3V 208-Pin PQFP EPM3512AQC208-10
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3512AQC208-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM3512AQC208-10
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM3512AQC208-10
IC CPLD 512MC 10NS 208QFP

IC CPLD 512MC 10NS 208QFP

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - EPM3512AQC208-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM3512AQC208-10
CPLDs (Complex Programmable Logic Devices) EPM3512AQC208-10
IC CPLD 512MC 10NS 208QFP

IC CPLD 512MC 10NS 208QFP

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3512AQC208-10 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM3512AQC208-10
Embedded - CPLDs (Complex Programmable Logic Devices) EPM3512AQC208-10
IC CPLD 512MC 10NS 208QFP

IC CPLD 512MC 10NS 208QFP

Supplier's Site Datasheet
IC CPLD 512MC 10NS 208QFP - 386-EPM3512AQC208-10 - Utmel Electronic Limited
Hong Kong, China
IC CPLD 512MC 10NS 208QFP
386-EPM3512AQC208-10
IC CPLD 512MC 10NS 208QFP 386-EPM3512AQC208-10
IC CPLD 512MC 10NS 208QFP

IC CPLD 512MC 10NS 208QFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 066455-EPM3512AQC208-10 695-EPM3512AQC208-10 544-1175-ND EPM3512AQC208-10 EPM3512AQC208-10 EPM3512AQC208-10 EPM3512AQC208-10 386-EPM3512AQC208-10
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3512AQC208-10 125MHz 3.3V Cpld CPLDs (Complex Programmable Logic Devices) CPLD 10K Gates 512 Macro Cells 87MHz 3.3V 208-Pin PQFP Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) IC CPLD 512MC 10NS 208QFP
Macrocells 512 512 512 512
System Gates 10000 10000 10000 10000 10000
Logic Cells / Logic Blocks 32 32 32 32
Package Type QFP; Other; 208-PQFP (28x28) Other; PQFP Other; 208-BFQFP PQFP; Other; PQFP QFP; Other; 208-BFQFP QFP; Other; 208-BFQFP
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 172 C (342 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data