Intel Corporation CPLDs (Complex Programmable Logic Devices) EPM3512AFI256-10

Description
IC CPLD 512MC 10NS 256FBGA
Request a Quote Datasheet
Description
IC CPLD 512MC 10NS 256FBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - 544-1993-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-1993-ND
CPLDs (Complex Programmable Logic Devices) 544-1993-ND
IC CPLD 512MC 10NS 256FBGA

IC CPLD 512MC 10NS 256FBGA

Buy Now Datasheet
125MHz FPGA Programmable Logic Device - 695-EPM3512AFI256-10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
125MHz FPGA Programmable Logic Device
695-EPM3512AFI256-10
125MHz FPGA Programmable Logic Device 695-EPM3512AFI256-10
FPGA, 512 Macrocells, 10ns, 125MHz, FBGA, 208 I/O Product overview: EPM3512AFI256-10 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125MHz, FPGA Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3512AFI256-10 can be used for catalog matching and distributor lookup.

FPGA, 512 Macrocells, 10ns, 125MHz, FBGA, 208 I/O Product overview: EPM3512AFI256-10 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125MHz, FPGA Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3512AFI256-10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3512AFI256-10 - 132611-EPM3512AFI256-10 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3512AFI256-10
132611-EPM3512AFI256-10
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3512AFI256-10 132611-EPM3512AFI256-10
Manufacturer: Altera Win Source Part Number: 132611-EPM3512AFI256 -10 Packaging: Tray Mounting: SMD (SMT) Number of I/O: 208 Programmable Type: In System Programmable Number of Gates: 10000 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 3 V to 3.6 V Number of Logic Elements/Blocks: 32 Number of Macrocells: 512 Family Name: EPM3512A Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 256-FBGA (17x17) Alternative Parts (Cross-Reference): LC5512MC-45F256C; LC5512MC-75F256C; LC5512MC-75FN256C; Introduction Date: October 08, 1998 ECCN: 3A991 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 132611-EPM3512AFI256-10
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 208
Programmable Type: In System Programmable
Number of Gates: 10000
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 32
Number of Macrocells: 512
Family Name: EPM3512A
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 256-FBGA (17x17)
Alternative Parts (Cross-Reference): LC5512MC-45F256C; LC5512MC-75F256C; LC5512MC-75FN256C;
Introduction Date: October 08, 1998
ECCN: 3A991
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3512AFI256-10 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM3512AFI256-10
Embedded - CPLDs (Complex Programmable Logic Devices) EPM3512AFI256-10
IC CPLD 512MC 10NS 256FBGA

IC CPLD 512MC 10NS 256FBGA

Supplier's Site Datasheet
CPLD 10K Gates 512 Macro Cells 87MHz 3.3V 256-Pin FBGA - EPM3512AFI256-10 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 10K Gates 512 Macro Cells 87MHz 3.3V 256-Pin FBGA
EPM3512AFI256-10
CPLD 10K Gates 512 Macro Cells 87MHz 3.3V 256-Pin FBGA EPM3512AFI256-10
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3512AFI256-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM3512AFI256-10
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM3512AFI256-10
IC CPLD 512MC 10NS 256FBGA

IC CPLD 512MC 10NS 256FBGA

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - EPM3512AFI256-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM3512AFI256-10
CPLDs (Complex Programmable Logic Devices) EPM3512AFI256-10
IC CPLD 512MC 10NS 256FBGA

IC CPLD 512MC 10NS 256FBGA

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM3512AFI256-10 - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM3512AFI256-10
CPLDs (Complex Programmable Logic Devices) EPM3512AFI256-10
IC CPLD 512MC 10NS 256FBGA

IC CPLD 512MC 10NS 256FBGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Complex Programmable Logic Devices (CPLD) Field-Programmable Gate Arrays (FPGA) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 544-1993-ND 695-EPM3512AFI256-10 132611-EPM3512AFI256-10 EPM3512AFI256-10 EPM3512AFI256-10 EPM3512AFI256-10 EPM3512AFI256-10 EPM3512AFI256-10
Product Name CPLDs (Complex Programmable Logic Devices) 125MHz FPGA Programmable Logic Device Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3512AFI256-10 Embedded - CPLDs (Complex Programmable Logic Devices) CPLD 10K Gates 512 Macro Cells 87MHz 3.3V 256-Pin FBGA Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
Features In-system Programmability
Package Type Other; 256-BGA Other; FBGA Other; 256-FBGA (17x17) Other; FBGA Other; 256-BGA Other; 256-BGA
Pins 256
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) 208 C (406 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
System Gates 10000 10000 10000 10000 10000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EPF6010ATC144-1 - Lingto Electronic Limited
Specs
System Gates 10000
Logic Cells / Logic Blocks 880
User I/Os 102 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details