IC CPLD 512MC 7.5NS 256FBGA
EE PLD, 7.5ns, 512-Cell, CMOS, PBGA256, FINE LINE, BGA-256 Product overview: EPM3512AFC256-7 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3512AFC256-7 can be used for catalog matching and distributor lookup.
Manufacturer: Altera
Win Source Part Number: 131033-EPM3512AFC256
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 208
Programmable Type: In System Programmable
Number of Gates: 10000
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 32
Number of Macrocells: 512
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 256-FBGA (17x17)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 512MC 7.5NS 256FBGA
IC CPLD 512MC 7.5NS 256FBGA
IC CPLD 512MC 7.5NS 256FBGA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | EPM3512AFC256-7-ND | 695-EPM3512AFC256-7 | 131033-EPM3512AFC256-7 | EPM3512AFC256-7 | EPM3512AFC256-7 | EPM3512AFC256-7 | EPM3512AFC256-7 |
| Product Name | CPLDs (Complex Programmable Logic Devices) | BGA Cpld | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3512AFC256-7 | CPLD 10K Gates 512 Macro Cells 116.3MHz 3.3V 256-Pin FBGA | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | ||||||
| Package Type | Other; 256-BGA | Other; 256-FBGA (17x17) | Other; FBGA | Other; 256-BGA | |||
| Pins | 256 | ||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Supply Voltage | Other; 3.3 | Other; 3 V to 3.6 V |