Intel Corporation 125MHz 3.3V Cpld EPM3512AFC256-10

Description
EE PLD, 512 Macrocells, 10ns, 125MHz, 3.3V, FBGA-256 Product overview: EPM3512AFC256-10 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 3.3V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 125MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3512AFC256-10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EE PLD, 512 Macrocells, 10ns, 125MHz, 3.3V, FBGA-256 Product overview: EPM3512AFC256-10 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 3.3V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 125MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3512AFC256-10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
125MHz 3.3V Cpld - 695-EPM3512AFC256-10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
125MHz 3.3V Cpld
695-EPM3512AFC256-10
125MHz 3.3V Cpld 695-EPM3512AFC256-10
EE PLD, 512 Macrocells, 10ns, 125MHz, 3.3V, FBGA-256 Product overview: EPM3512AFC256-10 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 3.3V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 125MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3512AFC256-10 can be used for catalog matching and distributor lookup.

EE PLD, 512 Macrocells, 10ns, 125MHz, 3.3V, FBGA-256 Product overview: EPM3512AFC256-10 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz, 3.3V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 125MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3512AFC256-10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-2279-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-2279-ND
CPLDs (Complex Programmable Logic Devices) 544-2279-ND
IC CPLD 512MC 10NS 256FBGA

IC CPLD 512MC 10NS 256FBGA

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3512AFC256-10 - 723407-EPM3512AFC256-10 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3512AFC256-10
723407-EPM3512AFC256-10
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3512AFC256-10 723407-EPM3512AFC256-10
Manufacturer: Intel Win Source Part Number: 723407-EPM3512AFC256 -10 Packaging: Tray Mounting Style: SMD Programmable Type: In System Programmable Number of Gates: 10000 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 3V ~ 3.6V Number of Logic Elements/Blocks: 32 Number of Macrocells: 512 Categories: Integrated Circuits Supplier Device Package: 256-FBGA (17x17) Status: Obsolete Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 256-BGA Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Family Part Number: EPM3512 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) The number of I/O: 208

Manufacturer: Intel
Win Source Part Number: 723407-EPM3512AFC256-10
Packaging: Tray
Mounting Style: SMD
Programmable Type: In System Programmable
Number of Gates: 10000
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3V ~ 3.6V
Number of Logic Elements/Blocks: 32
Number of Macrocells: 512
Categories: Integrated Circuits
Supplier Device Package: 256-FBGA (17x17)
Status: Obsolete
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 256-BGA
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Family Part Number: EPM3512
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
The number of I/O: 208

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3512AFC256-10 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM3512AFC256-10
Embedded - CPLDs (Complex Programmable Logic Devices) EPM3512AFC256-10
IC CPLD 512MC 10NS 256FBGA

IC CPLD 512MC 10NS 256FBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3512AFC256-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM3512AFC256-10
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM3512AFC256-10
IC CPLD 512MC 10NS 256FBGA

IC CPLD 512MC 10NS 256FBGA

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - EPM3512AFC256-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM3512AFC256-10
CPLDs (Complex Programmable Logic Devices) EPM3512AFC256-10
IC CPLD 512MC 10NS 256FBGA

IC CPLD 512MC 10NS 256FBGA

Buy Now Datasheet
IC CPLD 512MC 10NS 256FBGA - 386-EPM3512AFC256-10 - Utmel Electronic Limited
Hong Kong, China
IC CPLD 512MC 10NS 256FBGA
386-EPM3512AFC256-10
IC CPLD 512MC 10NS 256FBGA 386-EPM3512AFC256-10
IC CPLD 512MC 10NS 256FBGA

IC CPLD 512MC 10NS 256FBGA

Supplier's Site
CPLD 10K Gates 512 Macro Cells 87MHz CMOS Technology 3.3V 256-Pin FBGA - EPM3512AFC256-10 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 10K Gates 512 Macro Cells 87MHz CMOS Technology 3.3V 256-Pin FBGA
EPM3512AFC256-10
CPLD 10K Gates 512 Macro Cells 87MHz CMOS Technology 3.3V 256-Pin FBGA EPM3512AFC256-10
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-EPM3512AFC256-10 544-2279-ND 723407-EPM3512AFC256-10 EPM3512AFC256-10 EPM3512AFC256-10 EPM3512AFC256-10 386-EPM3512AFC256-10 EPM3512AFC256-10
Product Name 125MHz 3.3V Cpld CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3512AFC256-10 Embedded - CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) IC CPLD 512MC 10NS 256FBGA CPLD 10K Gates 512 Macro Cells 87MHz CMOS Technology 3.3V 256-Pin FBGA
Macrocells 512 512 512 512
System Gates 10000 10000 10000 10000 10000
Logic Cells / Logic Blocks 32 32 32 32
Package Type Other; FBGA Other; 256-BGA Other; 256-BGA Other; 256-BGA Other; FBGA
Internal Frequency 116 MHz
Unlock Full Specs
to access all available technical data