Intel Corporation 3.3V Cpld EPM3256ATC144-10N

Description
EE PLD, 256MC, 10ns, CMOS, TQFP144, 3.3V Product overview: EPM3256ATC144-10N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3256ATC144-10 N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EE PLD, 256MC, 10ns, CMOS, TQFP144, 3.3V Product overview: EPM3256ATC144-10N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3256ATC144-10 N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EE PLD, 256MC, 10ns, CMOS, TQFP144, 3.3V Product overview: EPM3256ATC144-10N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3256ATC144-10 N can be used for catalog matching and distributor lookup.

EE PLD, 256MC, 10ns, CMOS, TQFP144, 3.3V Product overview: EPM3256ATC144-10N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3256ATC144-10N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3256ATC144-10N - 015589-EPM3256ATC144-10N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3256ATC144-10N
015589-EPM3256ATC144-10N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3256ATC144-10N 015589-EPM3256ATC144-10N
Manufacturer: Altera Win Source Part Number: 015589-EPM3256ATC144 -10N Packaging: Tray Mounting: SMD (SMT) Number of I/O: 116 Programmable Type: In System Programmable Number of Gates: 5000 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 3 V to 3.6 V Number of Logic Elements/Blocks: 16 Number of Macrocells: 256 Family Name: EPM3256A Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): M5LV-256/104-15VNI; M5LV-256/104-5VC; M5LV-256/104-5VI; Introduction Date: June 01, 2006 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 015589-EPM3256ATC144-10N
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 116
Programmable Type: In System Programmable
Number of Gates: 5000
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Family Name: EPM3256A
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): M5LV-256/104-15VNI; M5LV-256/104-5VC; M5LV-256/104-5VI;
Introduction Date: June 01, 2006
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-1990-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-1990-ND
CPLDs (Complex Programmable Logic Devices) 544-1990-ND
IC CPLD 256MC 10NS 144TQFP

IC CPLD 256MC 10NS 144TQFP

Buy Now Datasheet
ALTERA EPM3256ATC144-10N MAX3000A ISP CPLD 256, 3.3V, 3256 - 386-EPM3256ATC144-10N - Utmel Electronic Limited
Hong Kong, China
ALTERA EPM3256ATC144-10N MAX3000A ISP CPLD 256, 3.3V, 3256
386-EPM3256ATC144-10N
ALTERA EPM3256ATC144-10N MAX3000A ISP CPLD 256, 3.3V, 3256 386-EPM3256ATC144-10N
ALTERA EPM3256ATC144-10N MAX3000A ISP CPLD 256, 3.3V, 3256

ALTERA EPM3256ATC144-10N MAX3000A ISP CPLD 256, 3.3V, 3256

Supplier's Site
ALTERA EPM3256ATC144-10N MAX3000A ISP CPLD 256, 3.3V, 3256 - 2936-EPM3256ATC144-10N - Utmel Electronic Limited
Hong Kong, China
ALTERA EPM3256ATC144-10N MAX3000A ISP CPLD 256, 3.3V, 3256
2936-EPM3256ATC144-10N
ALTERA EPM3256ATC144-10N MAX3000A ISP CPLD 256, 3.3V, 3256 2936-EPM3256ATC144-10N
ALTERA EPM3256ATC144-10N MAX3000A ISP CPLD 256, 3.3V, 3256

ALTERA EPM3256ATC144-10N MAX3000A ISP CPLD 256, 3.3V, 3256

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3256ATC144-10N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM3256ATC144-10N
Embedded - CPLDs (Complex Programmable Logic Devices) EPM3256ATC144-10N
IC CPLD 256MC 10NS 144TQFP

IC CPLD 256MC 10NS 144TQFP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM3256ATC144-10N - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM3256ATC144-10N
CPLDs (Complex Programmable Logic Devices) EPM3256ATC144-10N
IC CPLD 256MC 10NS 144TQFP

IC CPLD 256MC 10NS 144TQFP

Supplier's Site Datasheet
CPLD 5K Gates 256 Macro Cells 95.2MHz CMOS Technology 3.3V 144-Pin TQFP - EPM3256ATC144-10N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 5K Gates 256 Macro Cells 95.2MHz CMOS Technology 3.3V 144-Pin TQFP
EPM3256ATC144-10N
CPLD 5K Gates 256 Macro Cells 95.2MHz CMOS Technology 3.3V 144-Pin TQFP EPM3256ATC144-10N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM3256ATC144-10N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM3256ATC144-10N
CPLDs (Complex Programmable Logic Devices) EPM3256ATC144-10N
IC CPLD 256MC 10NS 144TQFP

IC CPLD 256MC 10NS 144TQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3256ATC144-10N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM3256ATC144-10N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM3256ATC144-10N
IC CPLD 256MC 10NS 144TQFP

IC CPLD 256MC 10NS 144TQFP

Supplier's Site
Max3000A Isp Cpld 256, 3.3V, 3256; Cpld Type Altera - 58M5877 - Newark, An Avnet Company
Chicago, IL, United States
Max3000A Isp Cpld 256, 3.3V, 3256; Cpld Type Altera
58M5877
Max3000A Isp Cpld 256, 3.3V, 3256; Cpld Type Altera 58M5877
MAX3000A ISP CPLD 256, 3.3V, 3256; CPLD Type:EEPROM; No. of Macrocells:256; No. of I/O's:116I/O's; Logic Case Style:TQFP; No. of Pins:144Pins; Frequency:95.2MHz; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Propagation Delay:10ns;RoHS Compliant: Yes

MAX3000A ISP CPLD 256, 3.3V, 3256; CPLD Type:EEPROM; No. of Macrocells:256; No. of I/O's:116I/O's; Logic Case Style:TQFP; No. of Pins:144Pins; Frequency:95.2MHz; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Propagation Delay:10ns;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Utmel Electronic Limited Lingto Electronic Limited ODG (Origin Data Global) Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-EPM3256ATC144-10N 015589-EPM3256ATC144-10N 544-1990-ND 386-EPM3256ATC144-10N 2936-EPM3256ATC144-10N EPM3256ATC144-10N EPM3256ATC144-10N EPM3256ATC144-10N EPM3256ATC144-10N EPM3256ATC144-10N 58M5877
Product Name 3.3V Cpld Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3256ATC144-10N CPLDs (Complex Programmable Logic Devices) ALTERA EPM3256ATC144-10N MAX3000A ISP CPLD 256, 3.3V, 3256 ALTERA EPM3256ATC144-10N MAX3000A ISP CPLD 256, 3.3V, 3256 Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLD 5K Gates 256 Macro Cells 95.2MHz CMOS Technology 3.3V 144-Pin TQFP CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Max3000A Isp Cpld 256, 3.3V, 3256; Cpld Type Altera
Macrocells 256 256 256 256 256 256 256
System Gates 5000 5000 5000 5000 5000 5000 5000
Logic Cells / Logic Blocks 16 16 16 16 16
Package Type Other; TQFP QFP; TQFP; Other; 144-TQFP (20x20) LFQP; Other; 144-LQFP QFP; Other; 144-LQFP QFP; Other; TQFP QFP; Other; 144-LQFP TQFP; Other; TQFP QFP; Other; 144-LQFP Other; TQFP
Internal Frequency 127 MHz 95.2 MHz 127 MHz 95.2 MHz
Unlock Full Specs
to access all available technical data