Manufacturer: Altera
Win Source Part Number: 066454-EPM3256ATC144
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 116
Programmable Type: In System Programmable
Number of Gates: 5000
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 144-TQFP (20x20)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC CPLD 256MC 10NS 144TQFP
EE PLD, 256MC, 10ns, 3.3V, 116 I/O, TQFP Product overview: EPM3256ATC144-10 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3256ATC144-10
IC CPLD 256MC 10NS 144TQFP
IC CPLD 256MC 10NS 144TQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 256MC 10NS 144TQFP
IC CPLD 256MC 10NS 144TQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 066454-EPM3256ATC144-10 | 544-1172-ND | 695-EPM3256ATC144-10 | EPM3256ATC144-10 | EPM3256ATC144-10 | EPM3256ATC144-10 | EPM3256ATC144-10 | EPM3256ATC144-10 |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3256ATC144-10 | CPLDs (Complex Programmable Logic Devices) | 3.3V Cpld | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLD 5K Gates 256 Macro Cells 95.2MHz CMOS Technology 3.3V 144-Pin TQFP | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 256 | 256 | 256 | 256 | ||||
| System Gates | 5000 | 5000 | 5000 | 5000 | 5000 | |||
| Logic Cells / Logic Blocks | 16 | 16 | 16 | |||||
| Package Type | QFP; TQFP; Other; 144-TQFP (20x20) | LFQP; Other; 144-LQFP | Other; TQFP | QFP; Other; 144-LQFP | TQFP; Other; TQFP | QFP; Other; 144-LQFP | ||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 116 C (241 F) |