IC CPLD 256MC 10NS 208QFP
Manufacturer: Altera
Win Source Part Number: 1172261-EPM3256AQI20
Manufacturer Homepage: www.altera.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
CPLD MAX® 3000A Family 5K Gates 256 Macro Cells 95.2MHz 3.3V 208-Pin PQFP Tray Product overview: EPM3256AQI208-10 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000A, 95.2MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3000A, 95.2MHz, 3.3V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3256AQI208-10
IC CPLD 256MC 10NS 208QFP
IC CPLD 256MC 10NS 208QFP
IC CPLD 256MC 10NS 208QFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | EPM3256AQI208-10-ND | 1172261-EPM3256AQI208-10 | 695-EPM3256AQI208-10 | EPM3256AQI208-10 | EPM3256AQI208-10 | EPM3256AQI208-10 | EPM3256AQI208-10 |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3256AQI208-10 | 3000A 95.2MHz 3.3V CPLD Programmable Logic Device | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD 5K Gates 256 Macro Cells 95.2MHz CMOS Technology 3.3V 208-Pin PQFP |
| Features | In-system Programmability | ||||||
| Package Type | Other; 208-BFQFP | Other; Tray | QFP; Other; 208-BFQFP | PQFP; Other; PQFP | |||
| Pins | 208 | ||||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | 158 C (316 F) | |||
| Macrocells | 256 | 256 |