Intel Corporation 166.67MHz 3.3V Cpld EPM3256AQC208-7N

Description
EE PLD, 256MC, 7.5ns, 166.67MHz, PQFP208, CMOS, 3.3V Product overview: EPM3256AQC208-7N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 166.67MHz, 3.3V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 166.67MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3256AQC208-7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EE PLD, 256MC, 7.5ns, 166.67MHz, PQFP208, CMOS, 3.3V Product overview: EPM3256AQC208-7N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 166.67MHz, 3.3V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 166.67MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3256AQC208-7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
166.67MHz 3.3V Cpld - 695-EPM3256AQC208-7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
166.67MHz 3.3V Cpld
695-EPM3256AQC208-7N
166.67MHz 3.3V Cpld 695-EPM3256AQC208-7N
EE PLD, 256MC, 7.5ns, 166.67MHz, PQFP208, CMOS, 3.3V Product overview: EPM3256AQC208-7N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 166.67MHz, 3.3V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 166.67MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3256AQC208-7N can be used for catalog matching and distributor lookup.

EE PLD, 256MC, 7.5ns, 166.67MHz, PQFP208, CMOS, 3.3V Product overview: EPM3256AQC208-7N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 166.67MHz, 3.3V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 166.67MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3256AQC208-7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3256AQC208-7N - 015587-EPM3256AQC208-7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3256AQC208-7N
015587-EPM3256AQC208-7N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3256AQC208-7N 015587-EPM3256AQC208-7N
Manufacturer: Altera Win Source Part Number: 015587-EPM3256AQC208 -7N Packaging: Tray Mounting: SMD (SMT) Number of I/O: 158 Programmable Type: In System Programmable Number of Gates: 5000 Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 3 V to 3.6 V Number of Logic Elements/Blocks: 16 Number of Macrocells: 256 Family Name: EPM3256A Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): CY37256P208-83NXIT; CY37256P208-83NCT; CY37256P208-125NXCT ; CY37256P208-125NXI; Introduction Date: October 08, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 015587-EPM3256AQC208-7N
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 158
Programmable Type: In System Programmable
Number of Gates: 5000
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Family Name: EPM3256A
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 208-PQFP (28x28)
Alternative Parts (Cross-Reference): CY37256P208-83NXIT; CY37256P208-83NCT; CY37256P208-125NXCT ; CY37256P208-125NXI;
Introduction Date: October 08, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-1989-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-1989-ND
CPLDs (Complex Programmable Logic Devices) 544-1989-ND
IC CPLD 256MC 7.5NS 208QFP

IC CPLD 256MC 7.5NS 208QFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3256AQC208-7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM3256AQC208-7N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM3256AQC208-7N
IC CPLD 256MC 7.5NS 208QFP

IC CPLD 256MC 7.5NS 208QFP

Supplier's Site
Cpld, Max3000A, 256 Macrocells, 208Pqfp; Cpld Type Altera - 34R3453 - Newark, An Avnet Company
Chicago, IL, United States
Cpld, Max3000A, 256 Macrocells, 208Pqfp; Cpld Type Altera
34R3453
Cpld, Max3000A, 256 Macrocells, 208Pqfp; Cpld Type Altera 34R3453
CPLD, MAX3000A, 256 MACROCELLS, 208PQFP; CPLD Type:EEPROM; No. of Macrocells:256; No. of I/O's:158I/O's; Logic Case Style:QFP; No. of Pins:208Pins; Frequency:129.9MHz; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Propagation RoHS Compliant: Yes

CPLD, MAX3000A, 256 MACROCELLS, 208PQFP; CPLD Type:EEPROM; No. of Macrocells:256; No. of I/O's:158I/O's; Logic Case Style:QFP; No. of Pins:208Pins; Frequency:129.9MHz; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Propagation RoHS Compliant: Yes

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM3256AQC208-7N - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM3256AQC208-7N
CPLDs (Complex Programmable Logic Devices) EPM3256AQC208-7N
IC CPLD 256MC 7.5NS 208QFP

IC CPLD 256MC 7.5NS 208QFP

Supplier's Site Datasheet
CPLD 5K Gates 256 Macro Cells 126.6MHz 3.3V 208-Pin PQFP - EPM3256AQC208-7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 5K Gates 256 Macro Cells 126.6MHz 3.3V 208-Pin PQFP
EPM3256AQC208-7N
CPLD 5K Gates 256 Macro Cells 126.6MHz 3.3V 208-Pin PQFP EPM3256AQC208-7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM3256AQC208-7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM3256AQC208-7N
CPLDs (Complex Programmable Logic Devices) EPM3256AQC208-7N
IC CPLD 256MC 7.5NS 208QFP

IC CPLD 256MC 7.5NS 208QFP

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3256AQC208-7N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM3256AQC208-7N
Embedded - CPLDs (Complex Programmable Logic Devices) EPM3256AQC208-7N
IC CPLD 256MC 7.5NS 208QFP

IC CPLD 256MC 7.5NS 208QFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global) Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-EPM3256AQC208-7N 015587-EPM3256AQC208-7N 544-1989-ND EPM3256AQC208-7N 34R3453 EPM3256AQC208-7N EPM3256AQC208-7N EPM3256AQC208-7N EPM3256AQC208-7N
Product Name 166.67MHz 3.3V Cpld Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3256AQC208-7N CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Cpld, Max3000A, 256 Macrocells, 208Pqfp; Cpld Type Altera CPLDs (Complex Programmable Logic Devices) CPLD 5K Gates 256 Macro Cells 126.6MHz 3.3V 208-Pin PQFP CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 256 256 256 256 256
System Gates 5000 5000 5000 5000 5000
Logic Cells / Logic Blocks 16 16 16
Package Type Other; PQFP QFP; Other; 208-PQFP (28x28) Other; 208-BFQFP Other; QFP QFP; Other; 208-BFQFP PQFP; Other; PQFP QFP; Other; 208-BFQFP
Internal Frequency 127 MHz 130 MHz
Unlock Full Specs
to access all available technical data