Intel Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3256AQC208-10N EPM3256AQC208-10N

Description
Manufacturer: Altera Win Source Part Number: 015586-EPM3256AQC208 -10N Packaging: Tray Mounting: SMD (SMT) Number of I/O: 158 Programmable Type: In System Programmable Number of Gates: 5000 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 3 V to 3.6 V Number of Logic Elements/Blocks: 16 Number of Macrocells: 256 Family Name: EPM3256A Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): CY37256P208-154NXC ; CY37256P208-125NIT; CY37256P208-83NCT; CY37256P208-125NC; Introduction Date: June 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 015586-EPM3256AQC208 -10N Packaging: Tray Mounting: SMD (SMT) Number of I/O: 158 Programmable Type: In System Programmable Number of Gates: 5000 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 3 V to 3.6 V Number of Logic Elements/Blocks: 16 Number of Macrocells: 256 Family Name: EPM3256A Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): CY37256P208-154NXC ; CY37256P208-125NIT; CY37256P208-83NCT; CY37256P208-125NC; Introduction Date: June 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3256AQC208-10N - 015586-EPM3256AQC208-10N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3256AQC208-10N
015586-EPM3256AQC208-10N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3256AQC208-10N 015586-EPM3256AQC208-10N
Manufacturer: Altera Win Source Part Number: 015586-EPM3256AQC208 -10N Packaging: Tray Mounting: SMD (SMT) Number of I/O: 158 Programmable Type: In System Programmable Number of Gates: 5000 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 3 V to 3.6 V Number of Logic Elements/Blocks: 16 Number of Macrocells: 256 Family Name: EPM3256A Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 208-PQFP (28x28) Alternative Parts (Cross-Reference): CY37256P208-154NXC ; CY37256P208-125NIT; CY37256P208-83NCT; CY37256P208-125NC; Introduction Date: June 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 015586-EPM3256AQC208-10N
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 158
Programmable Type: In System Programmable
Number of Gates: 5000
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Family Name: EPM3256A
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 208-PQFP (28x28)
Alternative Parts (Cross-Reference): CY37256P208-154NXC ; CY37256P208-125NIT; CY37256P208-83NCT; CY37256P208-125NC;
Introduction Date: June 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-1988-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-1988-ND
CPLDs (Complex Programmable Logic Devices) 544-1988-ND
IC CPLD 256MC 10NS 208QFP

IC CPLD 256MC 10NS 208QFP

Buy Now Datasheet
125MHz FPGA Programmable Logic Device - 695-EPM3256AQC208-10N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
125MHz FPGA Programmable Logic Device
695-EPM3256AQC208-10N
125MHz FPGA Programmable Logic Device 695-EPM3256AQC208-10N
FPGA, 10ns, 256 Macrocells, CMOS, PQFP-208, 125MHz Product overview: EPM3256AQC208-10N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125MHz, FPGA Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3256AQC208-10 N can be used for catalog matching and distributor lookup.

FPGA, 10ns, 256 Macrocells, CMOS, PQFP-208, 125MHz Product overview: EPM3256AQC208-10N from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 125MHz. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 125MHz, FPGA Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3256AQC208-10N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3256AQC208-10N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM3256AQC208-10N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM3256AQC208-10N
IC CPLD 256MC 10NS 208QFP

IC CPLD 256MC 10NS 208QFP

Supplier's Site
CPLD 5K Gates 256 Macro Cells 95.2MHz CMOS Technology 3.3V 208-Pin PQFP - EPM3256AQC208-10N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 5K Gates 256 Macro Cells 95.2MHz CMOS Technology 3.3V 208-Pin PQFP
EPM3256AQC208-10N
CPLD 5K Gates 256 Macro Cells 95.2MHz CMOS Technology 3.3V 208-Pin PQFP EPM3256AQC208-10N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM3256AQC208-10N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM3256AQC208-10N
CPLDs (Complex Programmable Logic Devices) EPM3256AQC208-10N
IC CPLD 256MC 10NS 208QFP

IC CPLD 256MC 10NS 208QFP

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3256AQC208-10N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM3256AQC208-10N
Embedded - CPLDs (Complex Programmable Logic Devices) EPM3256AQC208-10N
IC CPLD 256MC 10NS 208QFP

IC CPLD 256MC 10NS 208QFP

Supplier's Site Datasheet
ALTERA EPM3256AQC208-10NCPLD, MAX3000A, 256 MACROCELLS, 208PQFP - 386-EPM3256AQC208-10N - Utmel Electronic Limited
Hong Kong, China
ALTERA EPM3256AQC208-10NCPLD, MAX3000A, 256 MACROCELLS, 208PQFP
386-EPM3256AQC208-10N
ALTERA EPM3256AQC208-10NCPLD, MAX3000A, 256 MACROCELLS, 208PQFP 386-EPM3256AQC208-10N
ALTERA EPM3256AQC208-10NCPL D, MAX3000A, 256 MACROCELLS, 208PQFP

ALTERA EPM3256AQC208-10NCPLD, MAX3000A, 256 MACROCELLS, 208PQFP

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - EPM3256AQC208-10N - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM3256AQC208-10N
CPLDs (Complex Programmable Logic Devices) EPM3256AQC208-10N
IC CPLD 256MC 10NS 208QFP

IC CPLD 256MC 10NS 208QFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Lingto Electronic Limited Utmel Electronic Limited ODG (Origin Data Global)
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Field-Programmable Gate Arrays (FPGA) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 015586-EPM3256AQC208-10N 544-1988-ND 695-EPM3256AQC208-10N EPM3256AQC208-10N EPM3256AQC208-10N EPM3256AQC208-10N EPM3256AQC208-10N 386-EPM3256AQC208-10N EPM3256AQC208-10N
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3256AQC208-10N CPLDs (Complex Programmable Logic Devices) 125MHz FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLD 5K Gates 256 Macro Cells 95.2MHz CMOS Technology 3.3V 208-Pin PQFP CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) ALTERA EPM3256AQC208-10NCPLD, MAX3000A, 256 MACROCELLS, 208PQFP CPLDs (Complex Programmable Logic Devices)
Macrocells 256 256 256 256
System Gates 5000 5000 5000 5000 5000 5000
Logic Cells / Logic Blocks 16 16 16 16
Package Type QFP; Other; 208-PQFP (28x28) Other; 208-BFQFP Other; PQFP PQFP; Other; PQFP QFP; Other; 208-BFQFP QFP; Other; 208-BFQFP QFP; Other; 208-BFQFP
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 158 C (316 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data