Intel Corporation 3.3V FPGA Programmable Logic Device EPM3256AFI256-10

Description
FPGA, 10ns, 256 Macrocells, CMOS, FBGA, 3.3V Product overview: EPM3256AFI256-10 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, FPGA Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3256AFI256-10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FPGA, 10ns, 256 Macrocells, CMOS, FBGA, 3.3V Product overview: EPM3256AFI256-10 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, FPGA Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3256AFI256-10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V FPGA Programmable Logic Device - 695-EPM3256AFI256-10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V FPGA Programmable Logic Device
695-EPM3256AFI256-10
3.3V FPGA Programmable Logic Device 695-EPM3256AFI256-10
FPGA, 10ns, 256 Macrocells, CMOS, FBGA, 3.3V Product overview: EPM3256AFI256-10 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, FPGA Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3256AFI256-10 can be used for catalog matching and distributor lookup.

FPGA, 10ns, 256 Macrocells, CMOS, FBGA, 3.3V Product overview: EPM3256AFI256-10 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, FPGA Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3256AFI256-10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3256AFI256-10 - 040183-EPM3256AFI256-10 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3256AFI256-10
040183-EPM3256AFI256-10
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3256AFI256-10 040183-EPM3256AFI256-10
Manufacturer: Altera Win Source Part Number: 040183-EPM3256AFI256 -10 Packaging: Tray Mounting: SMD (SMT) Number of I/O: 161 Programmable Type: In System Programmable Number of Gates: 5000 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 3 V to 3.6 V Number of Logic Elements/Blocks: 16 Number of Macrocells: 256 Family Name: EPM3256A Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 256-FBGA (17x17) Alternative Parts (Cross-Reference): LC5256MC-75F256IES ; XCR3256XL-7FT256C; LC5256MC-5F256I; LC5256MC-5F256C; Introduction Date: October 08, 1998 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 040183-EPM3256AFI256-10
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 161
Programmable Type: In System Programmable
Number of Gates: 5000
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Family Name: EPM3256A
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 256-FBGA (17x17)
Alternative Parts (Cross-Reference): LC5256MC-75F256IES ; XCR3256XL-7FT256C; LC5256MC-5F256I; LC5256MC-5F256C;
Introduction Date: October 08, 1998
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM3256AFI256-10-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
EPM3256AFI256-10-ND
CPLDs (Complex Programmable Logic Devices) EPM3256AFI256-10-ND
IC CPLD 256MC 10NS 256FBGA

IC CPLD 256MC 10NS 256FBGA

Buy Now Datasheet
IC CPLD 256MC 10NS 256FBGA - 386-EPM3256AFI256-10 - Utmel Electronic Limited
Hong Kong, China
IC CPLD 256MC 10NS 256FBGA
386-EPM3256AFI256-10
IC CPLD 256MC 10NS 256FBGA 386-EPM3256AFI256-10
IC CPLD 256MC 10NS 256FBGA

IC CPLD 256MC 10NS 256FBGA

Supplier's Site
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3256AFI256-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM3256AFI256-10
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM3256AFI256-10
IC CPLD 256MC 10NS 256FBGA

IC CPLD 256MC 10NS 256FBGA

Supplier's Site
CPLD 5K Gates 256 Macro Cells 95.2MHz CMOS Technology 3.3V 256-Pin FBGA - EPM3256AFI256-10 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 5K Gates 256 Macro Cells 95.2MHz CMOS Technology 3.3V 256-Pin FBGA
EPM3256AFI256-10
CPLD 5K Gates 256 Macro Cells 95.2MHz CMOS Technology 3.3V 256-Pin FBGA EPM3256AFI256-10
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM3256AFI256-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM3256AFI256-10
CPLDs (Complex Programmable Logic Devices) EPM3256AFI256-10
IC CPLD 256MC 10NS 256FBGA

IC CPLD 256MC 10NS 256FBGA

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3256AFI256-10 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM3256AFI256-10
Embedded - CPLDs (Complex Programmable Logic Devices) EPM3256AFI256-10
IC CPLD 256MC 10NS 256FBGA

IC CPLD 256MC 10NS 256FBGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-EPM3256AFI256-10 040183-EPM3256AFI256-10 EPM3256AFI256-10-ND 386-EPM3256AFI256-10 EPM3256AFI256-10 EPM3256AFI256-10 EPM3256AFI256-10 EPM3256AFI256-10
Product Name 3.3V FPGA Programmable Logic Device Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3256AFI256-10 CPLDs (Complex Programmable Logic Devices) IC CPLD 256MC 10NS 256FBGA Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLD 5K Gates 256 Macro Cells 95.2MHz CMOS Technology 3.3V 256-Pin FBGA CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices)
System Gates 5000 5000 5000 5000 5000
Logic Cells / Logic Blocks 16 16 16 16
Package Type Other; FBGA Other; 256-FBGA (17x17) Other; 256-BGA Other; 256-BGA Other; FBGA Other; 256-BGA
Internal Frequency 127 MHz
User I/Os 161 pins 161 pins 161 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1SGX40GF1020C6 - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 41250
User I/Os 624 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details