IC CPLD 256MC 10NS 256FBGA
Manufacturer: Intel
Win Source Part Number: 812207-EPM3256AFC256
Packaging: Tray
Mounting Style: SMD
Number of I/O: 161
Programmable Type: In System Programmable
Number of Gates: 5000
Delay Time tpd(1) Max: 10ns
Voltage Supply - Internal: 3V ~ 3.6V
Number of Logic Elements/Blocks: 16
Number of Macrocells: 256
Part Status: Obsolete (End Of Life)
Supplier Device Package: 256-FBGA (17x17)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 256-BGA
Popularity: Low
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
Part Number Series: EPM3256
EE PLD, 10ns, 256-Cell, CMOS, PBGA256, FINE LINE, BGA-256 Product overview: EPM3256AFC256-10 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include BGA. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, BGA. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3256AFC256-10
IC CPLD 256MC 10NS 256FBGA
IC CPLD 256MC 10NS 256FBGA
IC CPLD 256MC 10NS 256FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
CPLD MAX 3000A Family 5K Gates 256 Macro Cells 95.2MHz 3.3V 256-Pin FBGA
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | EPM3256AFC256-10-ND | 812207-EPM3256AFC256-10 | 695-EPM3256AFC256-10 | EPM3256AFC256-10 | EPM3256AFC256-10 | EPM3256AFC256-10 | EPM3256AFC256-10 | 386-EPM3256AFC256-10 |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3256AFC256-10 | BGA Cpld | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD 5K Gates 256 Macro Cells 95.2MHz CMOS Technology 3.3V 256-Pin FBGA | CPLD MAX 3000A Family 5K Gates 256 Macro Cells 95.2MHz 3.3V 256-Pin FBGA |
| Features | In-system Programmability | |||||||
| Package Type | Other; 256-BGA | Other; FBGA | Other; 256-BGA | Other; FBGA | Other; 256-BGA | |||
| Pins | 256 | |||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Macrocells | 256 | 256 | 256 | 256 |