Intel Corporation CPLDs (Complex Programmable Logic Devices) EPM3128ATI144-10

Description
IC CPLD 128MC 10NS 144TQFP
Request a Quote Datasheet
Description
IC CPLD 128MC 10NS 144TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - EPM3128ATI144-10-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
EPM3128ATI144-10-ND
CPLDs (Complex Programmable Logic Devices) EPM3128ATI144-10-ND
IC CPLD 128MC 10NS 144TQFP

IC CPLD 128MC 10NS 144TQFP

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3128ATI144-10 - 745604-EPM3128ATI144-10 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3128ATI144-10
745604-EPM3128ATI144-10
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3128ATI144-10 745604-EPM3128ATI144-10
Manufacturer: Altera Win Source Part Number: 745604-EPM3128ATI144 -10 Manufacturer Homepage: www.altera.com RoHS State: Request Verification Reference case: QFP Reference Date Code: 0549+ Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 745604-EPM3128ATI144-10
Manufacturer Homepage: www.altera.com
RoHS State: Request Verification
Reference case: QFP
Reference Date Code: 0549+
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now
3.3V FPGA Programmable Logic Device - 695-EPM3128ATI144-10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V FPGA Programmable Logic Device
695-EPM3128ATI144-10
3.3V FPGA Programmable Logic Device 695-EPM3128ATI144-10
FPGA 128 Macrocell 10ns TQFP 96 I/O 3.3V CMOS Product overview: EPM3128ATI144-10 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, FPGA Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3128ATI144-10 can be used for catalog matching and distributor lookup.

FPGA 128 Macrocell 10ns TQFP 96 I/O 3.3V CMOS Product overview: EPM3128ATI144-10 from Intel is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3.3V, FPGA Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3128ATI144-10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3128ATI144-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM3128ATI144-10
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM3128ATI144-10
IC CPLD 128MC 10NS 144TQFP

IC CPLD 128MC 10NS 144TQFP

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3128ATI144-10 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM3128ATI144-10
Embedded - CPLDs (Complex Programmable Logic Devices) EPM3128ATI144-10
IC CPLD 128MC 10NS 144TQFP

IC CPLD 128MC 10NS 144TQFP

Supplier's Site Datasheet
CPLD 2.5K Gates 128 Macro Cells 98MHz CMOS Technology 3.3V 144-Pin TQFP - EPM3128ATI144-10 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 2.5K Gates 128 Macro Cells 98MHz CMOS Technology 3.3V 144-Pin TQFP
EPM3128ATI144-10
CPLD 2.5K Gates 128 Macro Cells 98MHz CMOS Technology 3.3V 144-Pin TQFP EPM3128ATI144-10
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM3128ATI144-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM3128ATI144-10
CPLDs (Complex Programmable Logic Devices) EPM3128ATI144-10
IC CPLD 128MC 10NS 144TQFP

IC CPLD 128MC 10NS 144TQFP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Field-Programmable Gate Arrays (FPGA) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number EPM3128ATI144-10-ND 745604-EPM3128ATI144-10 695-EPM3128ATI144-10 EPM3128ATI144-10 EPM3128ATI144-10 EPM3128ATI144-10 EPM3128ATI144-10
Product Name CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3128ATI144-10 3.3V FPGA Programmable Logic Device Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLD 2.5K Gates 128 Macro Cells 98MHz CMOS Technology 3.3V 144-Pin TQFP CPLDs (Complex Programmable Logic Devices)
Features In-system Programmability
Package Type LFQP; Other; 144-LQFP Other; TQFP QFP; TQFP TQFP; Other; TQFP QFP; Other; 144-LQFP
Pins 144
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F)
System Gates 2500 2500 2500
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2S30F672I4N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 33880
User I/Os 500 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details