IC CPLD 128MC 5NS 144TQFP
EE PLD, 128MC, 5ns, 250MHz, TQFP-144, 3.3V Product overview: EPM3128ATC144-5 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250MHz, 3.3V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 250MHz, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3128ATC144-5 can be used for catalog matching and distributor lookup.
Manufacturer: Intel
Win Source Part Number: 813889-EPM3128ATC144
Packaging: Tray
Mounting Style: SMD
Number of I/O: 96
Programmable Type: In System Programmable
Number of Gates: 2500
Delay Time tpd(1) Max: 5ns
Voltage Supply - Internal: 3V ~ 3.6V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 128
Part Status: Obsolete (End Of Life)
Supplier Device Package: 144-TQFP (20x20)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 144-LQFP
Popularity: Low
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 60
MSL Level: 3 (168 Hours)
Part Number Series: EPM3128
IC CPLD 128MC 5NS 144TQFP
IC CPLD 128MC 5NS 144TQFP
IC CPLD 128MC 5NS 144TQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 544-1167-ND | 695-EPM3128ATC144-5 | 813889-EPM3128ATC144-5 | EPM3128ATC144-5 | EPM3128ATC144-5 | EPM3128ATC144-5 | EPM3128ATC144-5 |
| Product Name | CPLDs (Complex Programmable Logic Devices) | 250MHz 3.3V Cpld | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3128ATC144-5 | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD 2.5K Gates 128 Macro Cells 192.3MHz CMOS Technology 3.3V 144-Pin TQFP |
| Features | In-system Programmability | ||||||
| Package Type | LFQP; Other; 144-LQFP | Other; TQFP | QFP; Other; 144-LQFP | TQFP; Other; TQFP | |||
| Pins | 144 | ||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 96 C (205 F) | 0 to 70 C (32 to 158 F) | ||
| Macrocells | 128 | 128 | 128 |