Intel Corporation 3.3V Cpld EPM3128ATC144-10N

Description
EE PLD, 128MC, 10ns, 96 I/O, 3.3V, TQFP-144 Product overview: EPM3128ATC144-10N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3128ATC144-10 N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EE PLD, 128MC, 10ns, 96 I/O, 3.3V, TQFP-144 Product overview: EPM3128ATC144-10N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3128ATC144-10 N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EE PLD, 128MC, 10ns, 96 I/O, 3.3V, TQFP-144 Product overview: EPM3128ATC144-10N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3128ATC144-10 N can be used for catalog matching and distributor lookup.

EE PLD, 128MC, 10ns, 96 I/O, 3.3V, TQFP-144 Product overview: EPM3128ATC144-10N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3128ATC144-10N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-1984-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-1984-ND
CPLDs (Complex Programmable Logic Devices) 544-1984-ND
IC CPLD 128MC 10NS 144TQFP

IC CPLD 128MC 10NS 144TQFP

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3128ATC144-10N - 015583-EPM3128ATC144-10N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3128ATC144-10N
015583-EPM3128ATC144-10N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3128ATC144-10N 015583-EPM3128ATC144-10N
Manufacturer: Altera Win Source Part Number: 015583-EPM3128ATC144 -10N Packaging: Tray Mounting: SMD (SMT) Number of I/O: 96 Programmable Type: In System Programmable Number of Gates: 2500 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 3 V to 3.6 V Number of Logic Elements/Blocks: 8 Number of Macrocells: 128 Family Name: EPM3128A Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 144-TQFP (20x20) Alternative Parts (Cross-Reference): LC4128ZE-5TN144C; LC4128ZE-5TCN144C; LC4128ZE-7TN144I; Introduction Date: June 01, 2006 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 015583-EPM3128ATC144-10N
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 96
Programmable Type: In System Programmable
Number of Gates: 2500
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 128
Family Name: EPM3128A
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): LC4128ZE-5TN144C; LC4128ZE-5TCN144C; LC4128ZE-7TN144I;
Introduction Date: June 01, 2006
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Cpld, Max 3000A, 128 Macrocells, Tqfp144; Cpld Type Altera - 94M7158 - Newark, An Avnet Company
Chicago, IL, United States
Cpld, Max 3000A, 128 Macrocells, Tqfp144; Cpld Type Altera
94M7158
Cpld, Max 3000A, 128 Macrocells, Tqfp144; Cpld Type Altera 94M7158
CPLD, MAX 3000A, 128 MACROCELLS, TQFP144; CPLD Type:EEPROM; No. of Macrocells:128; No. of I/O's:96I/O's; Logic Case Style:TQFP; No. of Pins:144Pins; Frequency:98MHz; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Propagation RoHS Compliant: Yes

CPLD, MAX 3000A, 128 MACROCELLS, TQFP144; CPLD Type:EEPROM; No. of Macrocells:128; No. of I/O's:96I/O's; Logic Case Style:TQFP; No. of Pins:144Pins; Frequency:98MHz; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Propagation RoHS Compliant: Yes

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM3128ATC144-10N - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM3128ATC144-10N
CPLDs (Complex Programmable Logic Devices) EPM3128ATC144-10N
IC CPLD 128MC 10NS 144TQFP

IC CPLD 128MC 10NS 144TQFP

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3128ATC144-10N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM3128ATC144-10N
Embedded - CPLDs (Complex Programmable Logic Devices) EPM3128ATC144-10N
IC CPLD 128MC 10NS 144TQFP

IC CPLD 128MC 10NS 144TQFP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM3128ATC144-10N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM3128ATC144-10N
CPLDs (Complex Programmable Logic Devices) EPM3128ATC144-10N
IC CPLD 128MC 10NS 144TQFP

IC CPLD 128MC 10NS 144TQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3128ATC144-10N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM3128ATC144-10N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM3128ATC144-10N
IC CPLD 128MC 10NS 144TQFP

IC CPLD 128MC 10NS 144TQFP

Supplier's Site
CPLD 2.5K Gates 128 Macro Cells 98MHz CMOS Technology 3.3V 144-Pin TQFP - EPM3128ATC144-10N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 2.5K Gates 128 Macro Cells 98MHz CMOS Technology 3.3V 144-Pin TQFP
EPM3128ATC144-10N
CPLD 2.5K Gates 128 Macro Cells 98MHz CMOS Technology 3.3V 144-Pin TQFP EPM3128ATC144-10N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-EPM3128ATC144-10N 544-1984-ND 015583-EPM3128ATC144-10N 94M7158 EPM3128ATC144-10N EPM3128ATC144-10N EPM3128ATC144-10N EPM3128ATC144-10N EPM3128ATC144-10N
Product Name 3.3V Cpld CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3128ATC144-10N Cpld, Max 3000A, 128 Macrocells, Tqfp144; Cpld Type Altera CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLD 2.5K Gates 128 Macro Cells 98MHz CMOS Technology 3.3V 144-Pin TQFP
Macrocells 128 128 128 128 128
System Gates 2500 2500 2500 2500 2500
Logic Cells / Logic Blocks 8 8 8
Package Type Other; TQFP LFQP; Other; 144-LQFP QFP; TQFP; Other; 144-TQFP (20x20) Other; TQFP QFP; Other; 144-LQFP QFP; Other; 144-LQFP TQFP; Other; TQFP
Internal Frequency 192 MHz 98 MHz
Unlock Full Specs
to access all available technical data