Intel Corporation SMD 250MHz Cpld EPM3128ATC100-5N

Description
EE PLD, 128MC, 5ns, 250MHz, TQFP100, SMD Product overview: EPM3128ATC100-5N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, SMD, 250MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3128ATC100-5N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EE PLD, 128MC, 5ns, 250MHz, TQFP100, SMD Product overview: EPM3128ATC100-5N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, SMD, 250MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3128ATC100-5N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 250MHz Cpld
695-EPM3128ATC100-5N
SMD 250MHz Cpld 695-EPM3128ATC100-5N
EE PLD, 128MC, 5ns, 250MHz, TQFP100, SMD Product overview: EPM3128ATC100-5N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, SMD, 250MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3128ATC100-5N can be used for catalog matching and distributor lookup.

EE PLD, 128MC, 5ns, 250MHz, TQFP100, SMD Product overview: EPM3128ATC100-5N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 250MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, SMD, 250MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3128ATC100-5N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-1982-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-1982-ND
CPLDs (Complex Programmable Logic Devices) 544-1982-ND
IC CPLD 128MC 5NS 100TQFP

IC CPLD 128MC 5NS 100TQFP

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3128ATC100-5N - 086686-EPM3128ATC100-5N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3128ATC100-5N
086686-EPM3128ATC100-5N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3128ATC100-5N 086686-EPM3128ATC100-5N
Manufacturer: Altera Win Source Part Number: 086686-EPM3128ATC100 -5N Packaging: Tray Mounting: SMD (SMT) Number of I/O: 80 Programmable Type: In System Programmable Number of Gates: 2500 Delay Time tpd(1) Max: 5.0ns Voltage Supply - Internal: 3 V to 3.6 V Number of Logic Elements/Blocks: 8 Number of Macrocells: 128 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 086686-EPM3128ATC100-5N
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 80
Programmable Type: In System Programmable
Number of Gates: 2500
Delay Time tpd(1) Max: 5.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 128
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x14)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM3128ATC100-5N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM3128ATC100-5N
CPLDs (Complex Programmable Logic Devices) EPM3128ATC100-5N
IC CPLD 128MC 5NS 100TQFP

IC CPLD 128MC 5NS 100TQFP

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3128ATC100-5N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM3128ATC100-5N
Embedded - CPLDs (Complex Programmable Logic Devices) EPM3128ATC100-5N
IC CPLD 128MC 5NS 100TQFP

IC CPLD 128MC 5NS 100TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3128ATC100-5N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM3128ATC100-5N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM3128ATC100-5N
IC CPLD 128MC 5NS 100TQFP

IC CPLD 128MC 5NS 100TQFP

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - EPM3128ATC100-5N - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM3128ATC100-5N
CPLDs (Complex Programmable Logic Devices) EPM3128ATC100-5N
IC CPLD 128MC 5NS 100TQFP

IC CPLD 128MC 5NS 100TQFP

Supplier's Site Datasheet
ALTERA - EPM3128ATC100-5N - CPLD, MAX 3000A, 128 MACROCELLS, TQFP100 - 386-EPM3128ATC100-5N - Utmel Electronic Limited
Hong Kong, China
ALTERA - EPM3128ATC100-5N - CPLD, MAX 3000A, 128 MACROCELLS, TQFP100
386-EPM3128ATC100-5N
ALTERA - EPM3128ATC100-5N - CPLD, MAX 3000A, 128 MACROCELLS, TQFP100 386-EPM3128ATC100-5N
ALTERA - EPM3128ATC100-5N - CPLD, MAX 3000A, 128 MACROCELLS, TQFP100

ALTERA - EPM3128ATC100-5N - CPLD, MAX 3000A, 128 MACROCELLS, TQFP100

Supplier's Site
CPLD 2.5K Gates 128 Macro Cells 192.3MHz CMOS Technology 3.3V 100-Pin TQFP - EPM3128ATC100-5N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 2.5K Gates 128 Macro Cells 192.3MHz CMOS Technology 3.3V 100-Pin TQFP
EPM3128ATC100-5N
CPLD 2.5K Gates 128 Macro Cells 192.3MHz CMOS Technology 3.3V 100-Pin TQFP EPM3128ATC100-5N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-EPM3128ATC100-5N 544-1982-ND 086686-EPM3128ATC100-5N EPM3128ATC100-5N EPM3128ATC100-5N EPM3128ATC100-5N EPM3128ATC100-5N 386-EPM3128ATC100-5N EPM3128ATC100-5N
Product Name SMD 250MHz Cpld CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3128ATC100-5N CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) ALTERA - EPM3128ATC100-5N - CPLD, MAX 3000A, 128 MACROCELLS, TQFP100 CPLD 2.5K Gates 128 Macro Cells 192.3MHz CMOS Technology 3.3V 100-Pin TQFP
Macrocells 128 128 128 128 128
System Gates 2500 2500 2500 2500 2500 2500
Logic Cells / Logic Blocks 8 8 8 8
Package Type Other; TQFP TQFP; Other; 100-TQFP QFP; TQFP; Other; 100-TQFP (14x14) QFP; TQFP; Other; 100-TQFP QFP; Other; 100-TQFP QFP; Other; 100-TQFP TQFP; Other; TQFP
Internal Frequency 192 MHz 192 MHz
Unlock Full Specs
to access all available technical data