The EPM3128ATC100-5 is a Complex Programmable Logic Device (CPLD) from Quarktwin Technology Ltd., part of the MAX 3000A family. It features 128 macrocells and supports up to 2,500 usable gates, making it suitable for a variety of logic functions. The device operates with a 3.3 V supply voltage and offers pin-to-pin logic delays as low as 5.0 ns, with counter frequencies reaching up to 192.3 MHz. This CPLD supports in-system programmability (ISP) through a built-in JTAG interface, compliant with IEEE standards, and includes boundary-scan test circuitry. The EPM3128ATC100-5 is designed for flexibility, allowing for reprogramming up to 100 times, which is beneficial during design development and debugging. It is available in a 100-pin TQFP package and is compatible with multiple I/O voltage levels, including 5.0 V, 3.3 V, and 2.5 V. Engineers looking for a high-performance, cost-effective solution for programmable logic applications may find the EPM3128ATC100-5 a suitable choice due to its robust features and performance specifications.
IC CPLD 128MC 5NS 100TQFP
Manufacturer: Altera
Win Source Part Number: 083300-EPM3128ATC100
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 80
Programmable Type: In System Programmable
Number of Gates: 2500
Delay Time tpd(1) Max: 5.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 128
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x14)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
EE PLD, 128 Macrocells, 5ns, 3.3V, TQFP100, 80 I/O Product overview: EPM3128ATC100-5 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3128ATC100-5 can be used for catalog matching and distributor lookup.
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 128MC 5NS 100TQFP
IC CPLD 128MC 5NS 100TQFP
IC CPLD 128MC 5NS 100TQFP
IC CPLD 128MC 5NS 100TQFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 544-1164-ND | 083300-EPM3128ATC100-5 | 695-EPM3128ATC100-5 | EPM3128ATC100-5 | EPM3128ATC100-5 | EPM3128ATC100-5 | EPM3128ATC100-5 | EPM3128ATC100-5 |
| Product Name | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3128ATC100-5 | 3.3V Cpld | CPLD 2.5K Gates 128 Macro Cells 192.3MHz CMOS Technology 3.3V 100-Pin TQFP | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||||||
| Package Type | TQFP; Other; 100-TQFP | QFP; TQFP; Other; 100-TQFP (14x14) | Other; TQFP | TQFP; Other; TQFP | QFP; TQFP; Other; 100-TQFP | QFP; Other; 100-TQFP | ||
| Pins | 100 | |||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 80 C (176 F) | 0 to 70 C (32 to 158 F) | ||
| Macrocells | 128 | 128 | 128 | 128 |