Intel Corporation 3000A 129.9MHz 3.3V CPLD Programmable Logic Device EPM3128AFC256-7N

Description
CPLD MAX® 3000A Family 2.5K Gates 128 Macro Cells 129.9MHz 3.3V 256-Pin FBGA Tray Product overview: EPM3128AFC256-7N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000A, 129.9MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3000A, 129.9MHz, 3.3V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3128AFC256-7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CPLD MAX® 3000A Family 2.5K Gates 128 Macro Cells 129.9MHz 3.3V 256-Pin FBGA Tray Product overview: EPM3128AFC256-7N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000A, 129.9MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3000A, 129.9MHz, 3.3V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3128AFC256-7N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3000A 129.9MHz 3.3V CPLD Programmable Logic Device - 695-EPM3128AFC256-7N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3000A 129.9MHz 3.3V CPLD Programmable Logic Device
695-EPM3128AFC256-7N
3000A 129.9MHz 3.3V CPLD Programmable Logic Device 695-EPM3128AFC256-7N
CPLD MAX® 3000A Family 2.5K Gates 128 Macro Cells 129.9MHz 3.3V 256-Pin FBGA Tray Product overview: EPM3128AFC256-7N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000A, 129.9MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3000A, 129.9MHz, 3.3V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3128AFC256-7N can be used for catalog matching and distributor lookup.

CPLD MAX® 3000A Family 2.5K Gates 128 Macro Cells 129.9MHz 3.3V 256-Pin FBGA Tray Product overview: EPM3128AFC256-7N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000A, 129.9MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3000A, 129.9MHz, 3.3V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3128AFC256-7N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3128AFC256-7N - 774122-EPM3128AFC256-7N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3128AFC256-7N
774122-EPM3128AFC256-7N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3128AFC256-7N 774122-EPM3128AFC256-7N
Manufacturer: Altera Win Source Part Number: 774122-EPM3128AFC256 -7N Series: MAX 3000A Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 256-BGA Mounting: SMD Number of I/O: 98 Programmable Type: In System Programmable Number of Gates: 2500 Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 3 V ~ 3.6 V Number of Logic Elements/Blocks: 8 Number of Macrocells: 128 Part Status: Obsolete(EOL) Family Name: EPM3128A Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FBGA (17x17) Alternative Parts (Cross-Reference): LCMXO256C-4FTN256IES ; LCMXO256C-4FT256I; LCMXO256C-4FTN256C; LCMXO256C-3FT256I; Introduction Date: October 08, 1998 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 774122-EPM3128AFC256-7N
Series: MAX 3000A
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 256-BGA
Mounting: SMD
Number of I/O: 98
Programmable Type: In System Programmable
Number of Gates: 2500
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 3 V ~ 3.6 V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 128
Part Status: Obsolete(EOL)
Family Name: EPM3128A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-FBGA (17x17)
Alternative Parts (Cross-Reference): LCMXO256C-4FTN256IES; LCMXO256C-4FT256I; LCMXO256C-4FTN256C; LCMXO256C-3FT256I;
Introduction Date: October 08, 1998
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM3128AFC256-7N-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
EPM3128AFC256-7N-ND
CPLDs (Complex Programmable Logic Devices) EPM3128AFC256-7N-ND
IC CPLD 128MC 7.5NS 256FBGA

IC CPLD 128MC 7.5NS 256FBGA

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3128AFC256-7N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM3128AFC256-7N
Embedded - CPLDs (Complex Programmable Logic Devices) EPM3128AFC256-7N
IC CPLD 128MC 7.5NS 256FBGA

IC CPLD 128MC 7.5NS 256FBGA

Supplier's Site Datasheet
CPLD 2.5K Gates 128 Macro Cells 129.9MHz CMOS Technology 3.3V 256-Pin FBGA - EPM3128AFC256-7N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 2.5K Gates 128 Macro Cells 129.9MHz CMOS Technology 3.3V 256-Pin FBGA
EPM3128AFC256-7N
CPLD 2.5K Gates 128 Macro Cells 129.9MHz CMOS Technology 3.3V 256-Pin FBGA EPM3128AFC256-7N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM3128AFC256-7N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM3128AFC256-7N
CPLDs (Complex Programmable Logic Devices) EPM3128AFC256-7N
IC CPLD 128MC 7.5NS 256FBGA

IC CPLD 128MC 7.5NS 256FBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3128AFC256-7N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM3128AFC256-7N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM3128AFC256-7N
IC CPLD 128MC 7.5NS 256FBGA

IC CPLD 128MC 7.5NS 256FBGA

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-EPM3128AFC256-7N 774122-EPM3128AFC256-7N EPM3128AFC256-7N-ND EPM3128AFC256-7N EPM3128AFC256-7N EPM3128AFC256-7N EPM3128AFC256-7N
Product Name 3000A 129.9MHz 3.3V CPLD Programmable Logic Device Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3128AFC256-7N CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLD 2.5K Gates 128 Macro Cells 129.9MHz CMOS Technology 3.3V 256-Pin FBGA CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 128 128 128
System Gates 2500 2500 2500 2500
Terms per Macrocell 32
Package Type Other; Tray Other; 256-BGA Other; FBGA Other; 256-BGA
Pins 256 256
Unlock Full Specs
to access all available technical data