Manufacturer: Altera
Win Source Part Number: 774121-EPM3128AFC256
Series: MAX 3000A
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 256-BGA
Mounting: SMD
Number of I/O: 98
Programmable Type: In System Programmable
Number of Gates: 2500
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 3 V ~ 3.6 V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 128
Part Status: Obsolete(EOL)
Family Name: EPM3128A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-FBGA (17x17)
Alternative Parts (Cross-Reference): LCMXO256C-4FTN256IES
Introduction Date: October 08, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
IC CPLD 128MC 7.5NS 256FBGA
IC CPLD 128MC 7.5NS 256FBGA Product overview: EPM3128AFC256-7 from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3128AFC256-7 can be used for catalog matching and distributor lookup.
IC CPLD 128MC 7.5NS 256FBGA
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 128MC 7.5NS 256FBGA
IC CPLD 128MC 7.5NS 256FBGA
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 774121-EPM3128AFC256-7 | EPM3128AFC256-7-ND | 695-EPM3128AFC256-7 | EPM3128AFC256-7 | EPM3128AFC256-7 | EPM3128AFC256-7 | EPM3128AFC256-7 |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3128AFC256-7 | CPLDs (Complex Programmable Logic Devices) | CPLD Programmable Logic Device | CPLDs (Complex Programmable Logic Devices) | CPLD 2.5K Gates 128 Macro Cells 129.9MHz CMOS Technology 3.3V 256-Pin FBGA | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 128 | 128 | 128 | ||||
| System Gates | 2500 | 2500 | 2500 | 2500 | |||
| Logic Cells / Logic Blocks | 8 | 8 | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | |||
| Supply Voltage | Other; 3 V ~ 3.6 V | Other; 3V ~ 3.6V |