Intel Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3128AFC256-10 EPM3128AFC256-10

Description
Manufacturer: Altera Win Source Part Number: 774120-EPM3128AFC256 -10 Series: MAX 3000A Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 256-BGA Mounting: SMD Number of I/O: 98 Programmable Type: In System Programmable Number of Gates: 2500 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 3 V ~ 3.6 V Number of Logic Elements/Blocks: 8 Number of Macrocells: 128 Part Status: Obsolete(EOL) Family Name: EPM3128A Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FBGA (17x17) Alternative Parts (Cross-Reference): LCMXO256C-4FTN256IES ; LCMXO256C-4FT256I; LCMXO256C-4FTN256C; LCMXO256C-3FT256I; Introduction Date: October 08, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 774120-EPM3128AFC256 -10 Series: MAX 3000A Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 256-BGA Mounting: SMD Number of I/O: 98 Programmable Type: In System Programmable Number of Gates: 2500 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 3 V ~ 3.6 V Number of Logic Elements/Blocks: 8 Number of Macrocells: 128 Part Status: Obsolete(EOL) Family Name: EPM3128A Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FBGA (17x17) Alternative Parts (Cross-Reference): LCMXO256C-4FTN256IES ; LCMXO256C-4FT256I; LCMXO256C-4FTN256C; LCMXO256C-3FT256I; Introduction Date: October 08, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3128AFC256-10 - 774120-EPM3128AFC256-10 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3128AFC256-10
774120-EPM3128AFC256-10
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3128AFC256-10 774120-EPM3128AFC256-10
Manufacturer: Altera Win Source Part Number: 774120-EPM3128AFC256 -10 Series: MAX 3000A Packaging: Tray Operating Temperature Range: 0°C ~ 70°C (TA) Package: 256-BGA Mounting: SMD Number of I/O: 98 Programmable Type: In System Programmable Number of Gates: 2500 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 3 V ~ 3.6 V Number of Logic Elements/Blocks: 8 Number of Macrocells: 128 Part Status: Obsolete(EOL) Family Name: EPM3128A Categories: Integrated Circuits (ICs) Manufacturer Package: 256-FBGA (17x17) Alternative Parts (Cross-Reference): LCMXO256C-4FTN256IES ; LCMXO256C-4FT256I; LCMXO256C-4FTN256C; LCMXO256C-3FT256I; Introduction Date: October 08, 1998 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 774120-EPM3128AFC256-10
Series: MAX 3000A
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 256-BGA
Mounting: SMD
Number of I/O: 98
Programmable Type: In System Programmable
Number of Gates: 2500
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3 V ~ 3.6 V
Number of Logic Elements/Blocks: 8
Number of Macrocells: 128
Part Status: Obsolete(EOL)
Family Name: EPM3128A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 256-FBGA (17x17)
Alternative Parts (Cross-Reference): LCMXO256C-4FTN256IES; LCMXO256C-4FT256I; LCMXO256C-4FTN256C; LCMXO256C-3FT256I;
Introduction Date: October 08, 1998
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM3128AFC256-10-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
EPM3128AFC256-10-ND
CPLDs (Complex Programmable Logic Devices) EPM3128AFC256-10-ND
IC CPLD 128MC 10NS 256FBGA

IC CPLD 128MC 10NS 256FBGA

Buy Now Datasheet
CPLD Programmable Logic Device - 695-EPM3128AFC256-10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
CPLD Programmable Logic Device
695-EPM3128AFC256-10
CPLD Programmable Logic Device 695-EPM3128AFC256-10
IC CPLD 128MC 10NS 256FBGA Product overview: EPM3128AFC256-10 from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3128AFC256-10 can be used for catalog matching and distributor lookup.

IC CPLD 128MC 10NS 256FBGA Product overview: EPM3128AFC256-10 from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3128AFC256-10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3128AFC256-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM3128AFC256-10
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM3128AFC256-10
IC CPLD 128MC 10NS 256FBGA

IC CPLD 128MC 10NS 256FBGA

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - EPM3128AFC256-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM3128AFC256-10
CPLDs (Complex Programmable Logic Devices) EPM3128AFC256-10
IC CPLD 128MC 10NS 256FBGA

IC CPLD 128MC 10NS 256FBGA

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3128AFC256-10 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM3128AFC256-10
Embedded - CPLDs (Complex Programmable Logic Devices) EPM3128AFC256-10
IC CPLD 128MC 10NS 256FBGA

IC CPLD 128MC 10NS 256FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 774120-EPM3128AFC256-10 EPM3128AFC256-10-ND 695-EPM3128AFC256-10 EPM3128AFC256-10 EPM3128AFC256-10 EPM3128AFC256-10
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3128AFC256-10 CPLDs (Complex Programmable Logic Devices) CPLD Programmable Logic Device Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 128 128 128
System Gates 2500 2500 2500 2500
Logic Cells / Logic Blocks 8 8
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 3 V ~ 3.6 V Other; 3V ~ 3.6V
Unlock Full Specs
to access all available technical data