Intel Corporation 3000A 100MHz 3.3V CPLD Programmable Logic Device EPM3064ATI44-10N

Description
CPLD MAX® 3000A Family 1.25K Gates 64 Macro Cells 100MHz 3.3V 44-Pin TQFP Tray Product overview: EPM3064ATI44-10N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000A, 100MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3000A, 100MHz, 3.3V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3064ATI44-10N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CPLD MAX® 3000A Family 1.25K Gates 64 Macro Cells 100MHz 3.3V 44-Pin TQFP Tray Product overview: EPM3064ATI44-10N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000A, 100MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3000A, 100MHz, 3.3V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3064ATI44-10N can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3000A 100MHz 3.3V CPLD Programmable Logic Device - 695-EPM3064ATI44-10N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3000A 100MHz 3.3V CPLD Programmable Logic Device
695-EPM3064ATI44-10N
3000A 100MHz 3.3V CPLD Programmable Logic Device 695-EPM3064ATI44-10N
CPLD MAX® 3000A Family 1.25K Gates 64 Macro Cells 100MHz 3.3V 44-Pin TQFP Tray Product overview: EPM3064ATI44-10N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000A, 100MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3000A, 100MHz, 3.3V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3064ATI44-10N can be used for catalog matching and distributor lookup.

CPLD MAX® 3000A Family 1.25K Gates 64 Macro Cells 100MHz 3.3V 44-Pin TQFP Tray Product overview: EPM3064ATI44-10N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000A, 100MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3000A, 100MHz, 3.3V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3064ATI44-10N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3064ATI44-10N - 083406-EPM3064ATI44-10N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3064ATI44-10N
083406-EPM3064ATI44-10N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3064ATI44-10N 083406-EPM3064ATI44-10N
Manufacturer: Altera Win Source Part Number: 083406-EPM3064ATI44- 10N Packaging: Tray Mounting: SMD (SMT) Number of I/O: 34 Programmable Type: In System Programmable Number of Gates: 1250 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 3 V to 3.6 V Number of Logic Elements/Blocks: 4 Number of Macrocells: 64 Family Name: EPM3064A Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Alternative Parts (Cross-Reference): ATF1504ASL-20AX44; MACH210-15VC; XCR5064C-10VQ44I ; ATF1504ASVL-20AI44; Introduction Date: October 08, 1998 ECCN: EAR99 Country of Origin: Indonesia, Malaysia, Philippines, Taiwan, Thailand Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 083406-EPM3064ATI44-10N
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 34
Programmable Type: In System Programmable
Number of Gates: 1250
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Family Name: EPM3064A
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Alternative Parts (Cross-Reference): ATF1504ASL-20AX44; MACH210-15VC; XCR5064C-10VQ44I ; ATF1504ASVL-20AI44;
Introduction Date: October 08, 1998
ECCN: EAR99
Country of Origin: Indonesia, Malaysia, Philippines, Taiwan, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-1980-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-1980-ND
CPLDs (Complex Programmable Logic Devices) 544-1980-ND
IC CPLD 64MC 10NS 44TQFP

IC CPLD 64MC 10NS 44TQFP

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3064ATI44-10N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM3064ATI44-10N
Embedded - CPLDs (Complex Programmable Logic Devices) EPM3064ATI44-10N
IC CPLD 64MC 10NS 44TQFP

IC CPLD 64MC 10NS 44TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3064ATI44-10N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM3064ATI44-10N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM3064ATI44-10N
IC CPLD 64MC 10NS 44TQFP

IC CPLD 64MC 10NS 44TQFP

Supplier's Site
ALTERA EPM3064ATI44-10NCPLD, MAX 3000A, 64 MACROCELLS, TQFP44 - 2936-EPM3064ATI44-10N - Utmel Electronic Limited
Hong Kong, China
ALTERA EPM3064ATI44-10NCPLD, MAX 3000A, 64 MACROCELLS, TQFP44
2936-EPM3064ATI44-10N
ALTERA EPM3064ATI44-10NCPLD, MAX 3000A, 64 MACROCELLS, TQFP44 2936-EPM3064ATI44-10N
ALTERA EPM3064ATI44-10NCPLD , MAX 3000A, 64 MACROCELLS, TQFP44

ALTERA EPM3064ATI44-10NCPLD, MAX 3000A, 64 MACROCELLS, TQFP44

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - EPM3064ATI44-10N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM3064ATI44-10N
CPLDs (Complex Programmable Logic Devices) EPM3064ATI44-10N
IC CPLD 64MC 10NS 44TQFP

IC CPLD 64MC 10NS 44TQFP

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM3064ATI44-10N - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM3064ATI44-10N
CPLDs (Complex Programmable Logic Devices) EPM3064ATI44-10N
IC CPLD 64MC 10NS 44TQFP

IC CPLD 64MC 10NS 44TQFP

Supplier's Site Datasheet
CPLD 1.25K Gates 64 Macro Cells 100MHz CMOS Technology 3.3V 44-Pin TQFP - EPM3064ATI44-10N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 1.25K Gates 64 Macro Cells 100MHz CMOS Technology 3.3V 44-Pin TQFP
EPM3064ATI44-10N
CPLD 1.25K Gates 64 Macro Cells 100MHz CMOS Technology 3.3V 44-Pin TQFP EPM3064ATI44-10N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global) Karl Kruse GmbH & Co. KG
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-EPM3064ATI44-10N 083406-EPM3064ATI44-10N 544-1980-ND EPM3064ATI44-10N EPM3064ATI44-10N 2936-EPM3064ATI44-10N EPM3064ATI44-10N EPM3064ATI44-10N EPM3064ATI44-10N
Product Name 3000A 100MHz 3.3V CPLD Programmable Logic Device Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3064ATI44-10N CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) ALTERA EPM3064ATI44-10NCPLD, MAX 3000A, 64 MACROCELLS, TQFP44 CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLD 1.25K Gates 64 Macro Cells 100MHz CMOS Technology 3.3V 44-Pin TQFP
Macrocells 64 64 64 64 64
System Gates 1250 1250 1250 1250 1250 1250
Terms per Macrocell 32
Package Type Other; Tray QFP; TQFP; Other; 44-TQFP (10x10) TQFP; Other; 44-TQFP QFP; Other; TQFP QFP; TQFP; Other; 44-TQFP QFP; Other; 44-TQFP TQFP; Other; TQFP
Speed Grade 10 10
Unlock Full Specs
to access all available technical data