Intel Corporation CPLDs (Complex Programmable Logic Devices) EPM3064ATI100-10N

Description
IC CPLD 64MC 10NS 100TQFP
Request a Quote Datasheet
Description
IC CPLD 64MC 10NS 100TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - 544-2278-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-2278-ND
CPLDs (Complex Programmable Logic Devices) 544-2278-ND
IC CPLD 64MC 10NS 100TQFP

IC CPLD 64MC 10NS 100TQFP

Buy Now Datasheet
EE PLD, 10ns, 64 Macrocells, CMOS, TQFP-100 Product overview: EPM3064ATI100-10N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3064ATI100-10 N can be used for catalog matching and distributor lookup.

EE PLD, 10ns, 64 Macrocells, CMOS, TQFP-100 Product overview: EPM3064ATI100-10N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3064ATI100-10N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3064ATI100-10N - 086856-EPM3064ATI100-10N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3064ATI100-10N
086856-EPM3064ATI100-10N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3064ATI100-10N 086856-EPM3064ATI100-10N
Manufacturer: Altera Win Source Part Number: 086856-EPM3064ATI100 -10N Packaging: Tray Mounting: SMD (SMT) Number of I/O: 66 Programmable Type: In System Programmable Number of Gates: 1250 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 3 V to 3.6 V Number of Logic Elements/Blocks: 4 Number of Macrocells: 64 Family Name: EPM3064A Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 100-TQFP (14x14) Alternative Parts (Cross-Reference): LC4064ZE-7TN100I; LC4064ZE-7TN100C; LC4064ZE-5TN100C; Introduction Date: June 01, 2006 ECCN: EAR99 Country of Origin: Malaysia, Philippines Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 086856-EPM3064ATI100-10N
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 66
Programmable Type: In System Programmable
Number of Gates: 1250
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Family Name: EPM3064A
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): LC4064ZE-7TN100I; LC4064ZE-7TN100C; LC4064ZE-5TN100C;
Introduction Date: June 01, 2006
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM3064ATI100-10N - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM3064ATI100-10N
CPLDs (Complex Programmable Logic Devices) EPM3064ATI100-10N
IC CPLD 64MC 10NS 100TQFP

IC CPLD 64MC 10NS 100TQFP

Supplier's Site Datasheet
CPLD 1.25K Gates 64 Macro Cells 100MHz CMOS Technology 3.3V 100-Pin TQFP - EPM3064ATI100-10N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 1.25K Gates 64 Macro Cells 100MHz CMOS Technology 3.3V 100-Pin TQFP
EPM3064ATI100-10N
CPLD 1.25K Gates 64 Macro Cells 100MHz CMOS Technology 3.3V 100-Pin TQFP EPM3064ATI100-10N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3064ATI100-10N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM3064ATI100-10N
Embedded - CPLDs (Complex Programmable Logic Devices) EPM3064ATI100-10N
IC CPLD 64MC 10NS 100TQFP

IC CPLD 64MC 10NS 100TQFP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM3064ATI100-10N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM3064ATI100-10N
CPLDs (Complex Programmable Logic Devices) EPM3064ATI100-10N
IC CPLD 64MC 10NS 100TQFP

IC CPLD 64MC 10NS 100TQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3064ATI100-10N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM3064ATI100-10N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM3064ATI100-10N
IC CPLD 64MC 10NS 100TQFP

IC CPLD 64MC 10NS 100TQFP

Supplier's Site
ALTERA EPM3064ATI100-10NCPLD, MAX 3000A, 64 MACROCELLS, TQFP100 - 386-EPM3064ATI100-10N - Utmel Electronic Limited
Hong Kong, China
ALTERA EPM3064ATI100-10NCPLD, MAX 3000A, 64 MACROCELLS, TQFP100
386-EPM3064ATI100-10N
ALTERA EPM3064ATI100-10NCPLD, MAX 3000A, 64 MACROCELLS, TQFP100 386-EPM3064ATI100-10N
ALTERA EPM3064ATI100-10NCPL D, MAX 3000A, 64 MACROCELLS, TQFP100

ALTERA EPM3064ATI100-10NCPLD, MAX 3000A, 64 MACROCELLS, TQFP100

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Karl Kruse GmbH & Co. KG Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 544-2278-ND 695-EPM3064ATI100-10N 086856-EPM3064ATI100-10N EPM3064ATI100-10N EPM3064ATI100-10N EPM3064ATI100-10N EPM3064ATI100-10N EPM3064ATI100-10N 386-EPM3064ATI100-10N
Product Name CPLDs (Complex Programmable Logic Devices) Cpld Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3064ATI100-10N CPLDs (Complex Programmable Logic Devices) CPLD 1.25K Gates 64 Macro Cells 100MHz CMOS Technology 3.3V 100-Pin TQFP Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) ALTERA EPM3064ATI100-10NCPLD, MAX 3000A, 64 MACROCELLS, TQFP100
Features In-system Programmability
Package Type TQFP; Other; 100-TQFP Other; TQFP QFP; TQFP; Other; 100-TQFP (14x14) QFP; Other; 100-TQFP TQFP; Other; TQFP QFP; TQFP; Other; 100-TQFP QFP; Other; 100-TQFP
Pins 100
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 66 C (151 F) -40 to 85 C (-40 to 185 F)
Macrocells 64 64 64 64 64
Unlock Full Specs
to access all available technical data