Intel Corporation CPLD Programmable Logic Device EPM3064ATC44-10

Description
IC CPLD 64MC 10NS 44TQFP Product overview: EPM3064ATC44-10 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3064ATC44-10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CPLD 64MC 10NS 44TQFP Product overview: EPM3064ATC44-10 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3064ATC44-10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLD Programmable Logic Device - 695-EPM3064ATC44-10 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
CPLD Programmable Logic Device
695-EPM3064ATC44-10
CPLD Programmable Logic Device 695-EPM3064ATC44-10
IC CPLD 64MC 10NS 44TQFP Product overview: EPM3064ATC44-10 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3064ATC44-10 can be used for catalog matching and distributor lookup.

IC CPLD 64MC 10NS 44TQFP Product overview: EPM3064ATC44-10 from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3064ATC44-10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-1159-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-1159-ND
CPLDs (Complex Programmable Logic Devices) 544-1159-ND
IC CPLD 64MC 10NS 44TQFP

IC CPLD 64MC 10NS 44TQFP

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3064ATC44-10 - 066449-EPM3064ATC44-10 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3064ATC44-10
066449-EPM3064ATC44-10
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3064ATC44-10 066449-EPM3064ATC44-10
Manufacturer: Altera Win Source Part Number: 066449-EPM3064ATC44- 10 Packaging: Tray Mounting: SMD (SMT) Number of I/O: 34 Programmable Type: In System Programmable Number of Gates: 1250 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 3 V to 3.6 V Number of Logic Elements/Blocks: 4 Number of Macrocells: 64 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-TQFP (10x10) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 066449-EPM3064ATC44-10
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 34
Programmable Type: In System Programmable
Number of Gates: 1250
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-TQFP (10x10)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM3064ATC44-10 - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM3064ATC44-10
CPLDs (Complex Programmable Logic Devices) EPM3064ATC44-10
IC CPLD 64MC 10NS 44TQFP

IC CPLD 64MC 10NS 44TQFP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM3064ATC44-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM3064ATC44-10
CPLDs (Complex Programmable Logic Devices) EPM3064ATC44-10
IC CPLD 64MC 10NS 44TQFP

IC CPLD 64MC 10NS 44TQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3064ATC44-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM3064ATC44-10
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM3064ATC44-10
IC CPLD 64MC 10NS 44TQFP

IC CPLD 64MC 10NS 44TQFP

Supplier's Site
CPLD 1.25K Gates 64 Macro Cells 100MHz CMOS Technology 3.3V 44-Pin TQFP - EPM3064ATC44-10 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 1.25K Gates 64 Macro Cells 100MHz CMOS Technology 3.3V 44-Pin TQFP
EPM3064ATC44-10
CPLD 1.25K Gates 64 Macro Cells 100MHz CMOS Technology 3.3V 44-Pin TQFP EPM3064ATC44-10
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-EPM3064ATC44-10 544-1159-ND 066449-EPM3064ATC44-10 EPM3064ATC44-10 EPM3064ATC44-10 EPM3064ATC44-10 EPM3064ATC44-10
Product Name CPLD Programmable Logic Device CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3064ATC44-10 CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLD 1.25K Gates 64 Macro Cells 100MHz CMOS Technology 3.3V 44-Pin TQFP
Macrocells 64 64 64 64
System Gates 1250 1250 1250 1250
Package Type Other; Tray TQFP; Other; 44-TQFP QFP; TQFP; Other; 44-TQFP (10x10) QFP; Other; 44-TQFP QFP; TQFP; Other; 44-TQFP TQFP; Other; TQFP
User I/Os 34 pins 34 pins
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 34 C (93 F)
Unlock Full Specs
to access all available technical data