EE PLD, 10NS, 64-CELL, CMOS, PQF Product overview: EPM3064ATC100-10 from Altera (Intel) is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3064ATC100-10
IC CPLD 64MC 10NS 100TQFP
Manufacturer: Altera
Win Source Part Number: 066448-EPM3064ATC100
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 66
Programmable Type: In System Programmable
Number of Gates: 1250
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x14)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
CPLD MAX 3000A Family 1.25K Gates 64 Macro Cells 100MHz 3.3V 100-Pin TQFP
IC CPLD 64MC 10NS 100TQFP
IC CPLD 64MC 10NS 100TQFP
IC CPLD 64MC 10NS 100TQFP
EE PLD, 10NS, 64-CELL, CMOS, PQF
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-EPM3064ATC100-10 | 544-1156-ND | 066448-EPM3064ATC100-10 | 386-EPM3064ATC100-10 | EPM3064ATC100-10 | EPM3064ATC100-10 | EPM3064ATC100-10 | EPM3064ATC100-10 |
| Product Name | Cpld | CPLDs (Complex Programmable Logic Devices) | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3064ATC100-10 | CPLD MAX 3000A Family 1.25K Gates 64 Macro Cells 100MHz 3.3V 100-Pin TQFP | Embedded - CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLD 1.25K Gates 64 Macro Cells 100MHz CMOS Technology 3.3V 100-Pin TQFP |
| Macrocells | 64 | 64 | 64 | 64 | ||||
| System Gates | 1250 | 1250 | 1250 | 1250 | 1250 | |||
| Package Type | Other; Tray | TQFP; Other; 100-TQFP | QFP; TQFP; Other; 100-TQFP (14x14) | QFP; Other; 100-TQFP | QFP; TQFP; Other; 100-TQFP | TQFP; Other; TQFP | ||
| User I/Os | 66 pins | 66 pins | 66 pins | |||||
| Operating Temperature | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 66 C (151 F) | 0 to 70 C (32 to 158 F) |