IC CPLD 64MC 7.5NS 44PLCC
EE PLD, 7.5ns, 64 Macrocells, CMOS, PLCC44, 166.67MHz Product overview: EPM3064ALC44-7N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 166.67MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 166.67MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3064ALC44-7N can be used for catalog matching and distributor lookup.
Manufacturer: Altera
Win Source Part Number: 774118-EPM3064ALC44-
Series: MAX 3000A
Packaging: Tray
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 44-LCC (J-Lead)
Mounting: SMD
Number of I/O: 34
Programmable Type: In System Programmable
Number of Gates: 1250
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 3 V ~ 3.6 V
Number of Logic Elements/Blocks: 4
Number of Macrocells: 64
Family Name: EPM3064A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-PLCC (16.59x16.59)
Alternative Parts (Cross-Reference): MACH210-18JNI; MACH210-12JC; MACH210-12JNC; XCR5064C-10PC44I;
Introduction Date: October 08, 1998
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC CPLD 64MC 7.5NS 44PLCC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 64MC 7.5NS 44PLCC
IC CPLD 64MC 7.5NS 44PLCC
IC CPLD 64MC 7.5NS 44PLCC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | EPM3064ALC44-7N-ND | 695-EPM3064ALC44-7N | 774118-EPM3064ALC44-7N | EPM3064ALC44-7N | EPM3064ALC44-7N | EPM3064ALC44-7N | 386-EPM3064ALC44-7N | EPM3064ALC44-7N |
| Product Name | CPLDs (Complex Programmable Logic Devices) | 166.67MHz Cpld | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3064ALC44-7N | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD 1.25K Gates 64 Macro Cells 135.1MHz CMOS Technology 3.3V 44-Pin PLCC | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | IC CPLD 64MC 7.5NS 44PLCC | CPLDs (Complex Programmable Logic Devices) |
| Features | In-system Programmability | |||||||
| Package Type | Other; 44-LCC (J-Lead) | Other; PLCC | PLCC; Other; PLCC | Other; 44-LCC (J-Lead) | Other; 44-LCC (J-Lead) | |||
| Pins | 44 | |||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 34 C (93 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| Macrocells | 64 | 64 | 64 | 64 |