EE PLD, 4.5ns, 64MC, 34IO, 3.3V, PLCC44 Product overview: EPM3064ALC44-4 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3064ALC44-4 can be used for catalog matching and distributor lookup.
Manufacturer: Intel
Win Source Part Number: 918445-EPM3064ALC44-
Series: MAX® 3000A
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: Tray
Package: 44-LCC (J-Lead)
Mounting: Surface Mount
Number of I/O: 34
Part Status: Obsolete
Family Name: EPM3064
Categories: Integrated Circuits (ICs)
Case / Package: 44-PLCC (16.59x16.59)
ECCN: 3A991D
Popularity: High
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Quantity per package: 130
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 544-1973, EPM3064ALC44-4-ND, 968071, EPM3064ALC444
IC CPLD 64MC 4.5NS 44PLCC
IC CPLD 64MC 4.5NS 44PLCC
IC CPLD 64MC 4.5NS 44PLCC
IC CPLD 64MC 4.5NS 44PLCC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Karl Kruse GmbH & Co. KG | |
|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-EPM3064ALC44-4 | 918445-EPM3064ALC44-4 | 544-1973-ND | EPM3064ALC44-4 | EPM3064ALC44-4 | EPM3064ALC44-4 | EPM3064ALC44-4 |
| Product Name | 3.3V Cpld | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3064ALC44-4 | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | CPLD 1.25K Gates 64 Macro Cells 222.2MHz CMOS Technology 3.3V 44-Pin PLCC |
| Macrocells | 64 | 64 | |||||
| System Gates | 1250 | 1250 | 1250 | ||||
| Logic Cells / Logic Blocks | 4 | 4 | |||||
| Package Type | Other; PLCC | PLCC; Other; 44-PLCC (16.59x16.59) | Other; 44-LCC (J-Lead) | Other; 44-LCC (J-Lead) | PLCC; Other; PLCC | ||
| Internal Frequency | 222 MHz |