Intel Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3032ATI44-10N EPM3032ATI44-10N

Description
Manufacturer: Altera Win Source Part Number: 015574-EPM3032ATI44- 10N Packaging: Tray Mounting: SMD (SMT) Number of I/O: 34 Programmable Type: In System Programmable Number of Gates: 600 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 3 V to 3.6 V Number of Logic Elements/Blocks: 2 Number of Macrocells: 32 Family Name: EPM3032A Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Alternative Parts (Cross-Reference): LC4032B-3T44C; ATF1502ASV-15AU44; XCR3032C-10VQ44I; Introduction Date: June 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 015574-EPM3032ATI44- 10N Packaging: Tray Mounting: SMD (SMT) Number of I/O: 34 Programmable Type: In System Programmable Number of Gates: 600 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 3 V to 3.6 V Number of Logic Elements/Blocks: 2 Number of Macrocells: 32 Family Name: EPM3032A Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Alternative Parts (Cross-Reference): LC4032B-3T44C; ATF1502ASV-15AU44; XCR3032C-10VQ44I; Introduction Date: June 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3032ATI44-10N - 015574-EPM3032ATI44-10N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3032ATI44-10N
015574-EPM3032ATI44-10N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3032ATI44-10N 015574-EPM3032ATI44-10N
Manufacturer: Altera Win Source Part Number: 015574-EPM3032ATI44- 10N Packaging: Tray Mounting: SMD (SMT) Number of I/O: 34 Programmable Type: In System Programmable Number of Gates: 600 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 3 V to 3.6 V Number of Logic Elements/Blocks: 2 Number of Macrocells: 32 Family Name: EPM3032A Categories: Integrated Circuits Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 44-TQFP (10x10) Alternative Parts (Cross-Reference): LC4032B-3T44C; ATF1502ASV-15AU44; XCR3032C-10VQ44I; Introduction Date: June 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 015574-EPM3032ATI44-10N
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 34
Programmable Type: In System Programmable
Number of Gates: 600
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 2
Number of Macrocells: 32
Family Name: EPM3032A
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-TQFP (10x10)
Alternative Parts (Cross-Reference): LC4032B-3T44C; ATF1502ASV-15AU44; XCR3032C-10VQ44I;
Introduction Date: June 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-1971-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-1971-ND
CPLDs (Complex Programmable Logic Devices) 544-1971-ND
IC CPLD 32MC 10NS 44TQFP

IC CPLD 32MC 10NS 44TQFP

Buy Now Datasheet
3000A 103.1MHz 3.3V CPLD Programmable Logic Device - 695-EPM3032ATI44-10N - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3000A 103.1MHz 3.3V CPLD Programmable Logic Device
695-EPM3032ATI44-10N
3000A 103.1MHz 3.3V CPLD Programmable Logic Device 695-EPM3032ATI44-10N
CPLD MAX® 3000A Family 600 Gates 32 Macro Cells 103.1MHz 3.3V 44-Pin TQFP Tray Product overview: EPM3032ATI44-10N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000A, 103.1MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3000A, 103.1MHz, 3.3V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3032ATI44-10N can be used for catalog matching and distributor lookup.

CPLD MAX® 3000A Family 600 Gates 32 Macro Cells 103.1MHz 3.3V 44-Pin TQFP Tray Product overview: EPM3032ATI44-10N from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3000A, 103.1MHz, 3.3V. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, 3000A, 103.1MHz, 3.3V, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3032ATI44-10N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3032ATI44-10N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM3032ATI44-10N
Embedded - CPLDs (Complex Programmable Logic Devices) EPM3032ATI44-10N
IC CPLD 32MC 10NS 44TQFP

IC CPLD 32MC 10NS 44TQFP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM3032ATI44-10N - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM3032ATI44-10N
CPLDs (Complex Programmable Logic Devices) EPM3032ATI44-10N
IC CPLD 32MC 10NS 44TQFP

IC CPLD 32MC 10NS 44TQFP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM3032ATI44-10N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM3032ATI44-10N
CPLDs (Complex Programmable Logic Devices) EPM3032ATI44-10N
IC CPLD 32MC 10NS 44TQFP

IC CPLD 32MC 10NS 44TQFP

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3032ATI44-10N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM3032ATI44-10N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM3032ATI44-10N
IC CPLD 32MC 10NS 44TQFP

IC CPLD 32MC 10NS 44TQFP

Supplier's Site
CPLD 600 Gates 32 Macro Cells 103.1MHz CMOS Technology 3.3V 44-Pin TQFP - EPM3032ATI44-10N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 600 Gates 32 Macro Cells 103.1MHz CMOS Technology 3.3V 44-Pin TQFP
EPM3032ATI44-10N
CPLD 600 Gates 32 Macro Cells 103.1MHz CMOS Technology 3.3V 44-Pin TQFP EPM3032ATI44-10N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 015574-EPM3032ATI44-10N 544-1971-ND 695-EPM3032ATI44-10N EPM3032ATI44-10N EPM3032ATI44-10N EPM3032ATI44-10N EPM3032ATI44-10N EPM3032ATI44-10N
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3032ATI44-10N CPLDs (Complex Programmable Logic Devices) 3000A 103.1MHz 3.3V CPLD Programmable Logic Device Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLD 600 Gates 32 Macro Cells 103.1MHz CMOS Technology 3.3V 44-Pin TQFP
Macrocells 32 32 32 32
System Gates 600 600 600 600 600
Logic Cells / Logic Blocks 2 2
Package Type QFP; TQFP; Other; 44-TQFP (10x10) TQFP; Other; 44-TQFP Other; Tray QFP; Other; 44-TQFP QFP; TQFP; Other; 44-TQFP TQFP; Other; TQFP
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 34 C (93 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - CPLDs (Complex Programmable Logic Devices) - ATF750C-7PX - Lingto Electronic Limited
Specs
User I/Os 10 pins
Propagation Delay 7.5 ns
View Details
 - ATF1504ASVL - Microchip Technology, Inc.
Microchip Technology, Inc.
Specs
Macrocells 64
Registers 64
Package Type Other; ['TQFP', 'PLCC']
View Details
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256BTI100-7 - Lingto Electronic Limited
Specs
System Gates 5000
User I/Os 84 pins
Propagation Delay 7.5 ns
View Details
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF1502ASV-20AC44 - 769177-ATF1502ASV-20AC44 - Win Source Electronics
Specs
Macrocells 32
Operating Temperature 0 to 70 C (32 to 158 F)
Supply Voltage Other; 3 V ~ 3.6 V
View Details
6 suppliers