Intel Corporation 3.3V 166.67MHz Cpld EPM3032ATC44-7

Description
EE PLD, 32MC, 7.5ns, 3.3V, TQFP44, 166.67MHz Product overview: EPM3032ATC44-7 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 166.67MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 3.3V, 166.67MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3032ATC44-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EE PLD, 32MC, 7.5ns, 3.3V, TQFP44, 166.67MHz Product overview: EPM3032ATC44-7 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 166.67MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 3.3V, 166.67MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3032ATC44-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.3V 166.67MHz Cpld
695-EPM3032ATC44-7
3.3V 166.67MHz Cpld 695-EPM3032ATC44-7
EE PLD, 32MC, 7.5ns, 3.3V, TQFP44, 166.67MHz Product overview: EPM3032ATC44-7 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 166.67MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 3.3V, 166.67MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3032ATC44-7 can be used for catalog matching and distributor lookup.

EE PLD, 32MC, 7.5ns, 3.3V, TQFP44, 166.67MHz Product overview: EPM3032ATC44-7 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 166.67MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 3.3V, 166.67MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3032ATC44-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3032ATC44-7 - 066446-EPM3032ATC44-7 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3032ATC44-7
066446-EPM3032ATC44-7
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3032ATC44-7 066446-EPM3032ATC44-7
Manufacturer: Altera Win Source Part Number: 066446-EPM3032ATC44- 7 Packaging: Tray Mounting: SMD (SMT) Number of I/O: 34 Programmable Type: In System Programmable Number of Gates: 600 Delay Time tpd(1) Max: 7.5ns Voltage Supply - Internal: 3 V to 3.6 V Number of Logic Elements/Blocks: 2 Number of Macrocells: 32 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-TQFP (10x10) Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 066446-EPM3032ATC44-7
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 34
Programmable Type: In System Programmable
Number of Gates: 600
Delay Time tpd(1) Max: 7.5ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 2
Number of Macrocells: 32
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-TQFP (10x10)
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-1153-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-1153-ND
CPLDs (Complex Programmable Logic Devices) 544-1153-ND
IC CPLD 32MC 7.5NS 44TQFP

IC CPLD 32MC 7.5NS 44TQFP

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM3032ATC44-7 - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM3032ATC44-7
CPLDs (Complex Programmable Logic Devices) EPM3032ATC44-7
IC CPLD 32MC 7.5NS 44TQFP

IC CPLD 32MC 7.5NS 44TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3032ATC44-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM3032ATC44-7
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM3032ATC44-7
IC CPLD 32MC 7.5NS 44TQFP

IC CPLD 32MC 7.5NS 44TQFP

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3032ATC44-7 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM3032ATC44-7
Embedded - CPLDs (Complex Programmable Logic Devices) EPM3032ATC44-7
IC CPLD 32MC 7.5NS 44TQFP

IC CPLD 32MC 7.5NS 44TQFP

Supplier's Site Datasheet
IC CPLD 32MC 7.5NS 44TQFP - 386-EPM3032ATC44-7 - Utmel Electronic Limited
Hong Kong, China
IC CPLD 32MC 7.5NS 44TQFP
386-EPM3032ATC44-7
IC CPLD 32MC 7.5NS 44TQFP 386-EPM3032ATC44-7
IC CPLD 32MC 7.5NS 44TQFP

IC CPLD 32MC 7.5NS 44TQFP

Supplier's Site
CPLD 600 Gates 32 Macro Cells 138.9MHz CMOS Technology 3.3V 44-Pin TQFP - EPM3032ATC44-7 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 600 Gates 32 Macro Cells 138.9MHz CMOS Technology 3.3V 44-Pin TQFP
EPM3032ATC44-7
CPLD 600 Gates 32 Macro Cells 138.9MHz CMOS Technology 3.3V 44-Pin TQFP EPM3032ATC44-7
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM3032ATC44-7 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM3032ATC44-7
CPLDs (Complex Programmable Logic Devices) EPM3032ATC44-7
IC CPLD 32MC 7.5NS 44TQFP

IC CPLD 32MC 7.5NS 44TQFP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Utmel Electronic Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-EPM3032ATC44-7 066446-EPM3032ATC44-7 544-1153-ND EPM3032ATC44-7 EPM3032ATC44-7 EPM3032ATC44-7 386-EPM3032ATC44-7 EPM3032ATC44-7 EPM3032ATC44-7
Product Name 3.3V 166.67MHz Cpld Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3032ATC44-7 CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) IC CPLD 32MC 7.5NS 44TQFP CPLD 600 Gates 32 Macro Cells 138.9MHz CMOS Technology 3.3V 44-Pin TQFP CPLDs (Complex Programmable Logic Devices)
Macrocells 32 32 32 32 32
System Gates 600 600 600 600 600 600
Logic Cells / Logic Blocks 2 2 2 2
Package Type Other; TQFP QFP; TQFP; Other; 44-TQFP (10x10) TQFP; Other; 44-TQFP QFP; Other; 44-TQFP QFP; Other; 44-TQFP TQFP; Other; TQFP QFP; TQFP; Other; 44-TQFP
Internal Frequency 227 MHz 139 MHz
Unlock Full Specs
to access all available technical data