Intel Corporation CPLDs (Complex Programmable Logic Devices) EPM3032ATC44-4N

Description
IC CPLD 32MC 4.5NS 44TQFP
Request a Quote Datasheet
Description
IC CPLD 32MC 4.5NS 44TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CPLDs (Complex Programmable Logic Devices) - 544-1969-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-1969-ND
CPLDs (Complex Programmable Logic Devices) 544-1969-ND
IC CPLD 32MC 4.5NS 44TQFP

IC CPLD 32MC 4.5NS 44TQFP

Buy Now Datasheet
Singapore, Singapore
227.3MHz Cpld
695-EPM3032ATC44-4N
227.3MHz Cpld 695-EPM3032ATC44-4N
EE PLD, 32MC, 4.5ns, 227.3MHz, TQFP-44 Product overview: EPM3032ATC44-4N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 227.3MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 227.3MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3032ATC44-4N can be used for catalog matching and distributor lookup.

EE PLD, 32MC, 4.5ns, 227.3MHz, TQFP-44 Product overview: EPM3032ATC44-4N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 227.3MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 227.3MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3032ATC44-4N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3032ATC44-4N - 015572-EPM3032ATC44-4N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3032ATC44-4N
015572-EPM3032ATC44-4N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3032ATC44-4N 015572-EPM3032ATC44-4N
Manufacturer: Altera Win Source Part Number: 015572-EPM3032ATC44- 4N Packaging: Tray Mounting: SMD (SMT) Number of I/O: 34 Programmable Type: In System Programmable Number of Gates: 600 Delay Time tpd(1) Max: 4.5ns Voltage Supply - Internal: 3 V to 3.6 V Number of Logic Elements/Blocks: 2 Number of Macrocells: 32 Family Name: EPM3032A Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-TQFP (10x10) Alternative Parts (Cross-Reference): ATF1502ASV-15AC44; ATF1502ASV-15AI44; MACH111SP-12VNC; Introduction Date: June 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Altera
Win Source Part Number: 015572-EPM3032ATC44-4N
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 34
Programmable Type: In System Programmable
Number of Gates: 600
Delay Time tpd(1) Max: 4.5ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 2
Number of Macrocells: 32
Family Name: EPM3032A
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-TQFP (10x10)
Alternative Parts (Cross-Reference): ATF1502ASV-15AC44; ATF1502ASV-15AI44; MACH111SP-12VNC;
Introduction Date: June 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3032ATC44-4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM3032ATC44-4N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM3032ATC44-4N
IC CPLD 32MC 4.5NS 44TQFP

IC CPLD 32MC 4.5NS 44TQFP

Supplier's Site
ALTERA EPM3032ATC44-4NCPLD, MAX 3000A, 32 MACROCELLS, TQFP44 - 386-EPM3032ATC44-4N - Utmel Electronic Limited
Hong Kong, China
ALTERA EPM3032ATC44-4NCPLD, MAX 3000A, 32 MACROCELLS, TQFP44
386-EPM3032ATC44-4N
ALTERA EPM3032ATC44-4NCPLD, MAX 3000A, 32 MACROCELLS, TQFP44 386-EPM3032ATC44-4N
ALTERA EPM3032ATC44-4NCPLD, MAX 3000A, 32 MACROCELLS, TQFP44

ALTERA EPM3032ATC44-4NCPLD, MAX 3000A, 32 MACROCELLS, TQFP44

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - EPM3032ATC44-4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM3032ATC44-4N
CPLDs (Complex Programmable Logic Devices) EPM3032ATC44-4N
IC CPLD 32MC 4.5NS 44TQFP

IC CPLD 32MC 4.5NS 44TQFP

Buy Now Datasheet
CPLD 600 Gates 32 Macro Cells 227.3MHz CMOS Technology 3.3V 44-Pin TQFP - EPM3032ATC44-4N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 600 Gates 32 Macro Cells 227.3MHz CMOS Technology 3.3V 44-Pin TQFP
EPM3032ATC44-4N
CPLD 600 Gates 32 Macro Cells 227.3MHz CMOS Technology 3.3V 44-Pin TQFP EPM3032ATC44-4N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Cpld, Max 3000A, 32 Macrocells, Tqfp44; Cpld Type Altera - 94M7144 - Newark, An Avnet Company
Chicago, IL, United States
Cpld, Max 3000A, 32 Macrocells, Tqfp44; Cpld Type Altera
94M7144
Cpld, Max 3000A, 32 Macrocells, Tqfp44; Cpld Type Altera 94M7144
CPLD, MAX 3000A, 32 MACROCELLS, TQFP44; CPLD Type:EEPROM; No. of Macrocells:32; No. of I/O's:34I/O's; Logic Case Style:TQFP; No. of Pins:44Pins; Frequency:227.3MHz; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Propagation RoHS Compliant: Yes

CPLD, MAX 3000A, 32 MACROCELLS, TQFP44; CPLD Type:EEPROM; No. of Macrocells:32; No. of I/O's:34I/O's; Logic Case Style:TQFP; No. of Pins:44Pins; Frequency:227.3MHz; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Propagation RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3032ATC44-4N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM3032ATC44-4N
Embedded - CPLDs (Complex Programmable Logic Devices) EPM3032ATC44-4N
IC CPLD 32MC 4.5NS 44TQFP

IC CPLD 32MC 4.5NS 44TQFP

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM3032ATC44-4N - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM3032ATC44-4N
CPLDs (Complex Programmable Logic Devices) EPM3032ATC44-4N
IC CPLD 32MC 4.5NS 44TQFP

IC CPLD 32MC 4.5NS 44TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Newark, An Avnet Company Lingto Electronic Limited ODG (Origin Data Global)
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 544-1969-ND 695-EPM3032ATC44-4N 015572-EPM3032ATC44-4N EPM3032ATC44-4N 386-EPM3032ATC44-4N EPM3032ATC44-4N EPM3032ATC44-4N 94M7144 EPM3032ATC44-4N EPM3032ATC44-4N
Product Name CPLDs (Complex Programmable Logic Devices) 227.3MHz Cpld Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3032ATC44-4N Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) ALTERA EPM3032ATC44-4NCPLD, MAX 3000A, 32 MACROCELLS, TQFP44 CPLDs (Complex Programmable Logic Devices) CPLD 600 Gates 32 Macro Cells 227.3MHz CMOS Technology 3.3V 44-Pin TQFP Cpld, Max 3000A, 32 Macrocells, Tqfp44; Cpld Type Altera Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
Features In-system Programmability
Package Type TQFP; Other; 44-TQFP Other; TQFP QFP; TQFP; Other; 44-TQFP (10x10) QFP; Other; 44-TQFP QFP; TQFP; Other; 44-TQFP TQFP; Other; TQFP Other; TQFP QFP; Other; 44-TQFP
Pins 44 44
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 34 C (93 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Macrocells 32 32 32 32 32 32
Unlock Full Specs
to access all available technical data

Similar Products

CPLDs (Complex Programmable Logic Devices) - ATF1508AS-7AC100-ND - DigiKey
Specs
Features In-system Programmability
Package Type TQFP; Other; 100-TQFP
Pins 100
View Details
4 suppliers
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7128ATC100-10F - Lingto Electronic Limited
Specs
System Gates 2500
User I/Os 84 pins
Propagation Delay 5 ns
View Details
CPLDs (Complex Programmable Logic Devices) - ATF1508ASV-15JI84-ND - DigiKey
Specs
Features In-system Programmability
Package Type Other; 84-LCC (J-Lead)
Pins 84
View Details
6 suppliers