Intel Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3032ATC44-4 EPM3032ATC44-4

Description
Manufacturer: Altera Win Source Part Number: 066445-EPM3032ATC44- 4 Packaging: Tray Mounting: SMD (SMT) Number of I/O: 34 Programmable Type: In System Programmable Number of Gates: 600 Delay Time tpd(1) Max: 4.5ns Voltage Supply - Internal: 3 V to 3.6 V Number of Logic Elements/Blocks: 2 Number of Macrocells: 32 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-TQFP (10x10) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 066445-EPM3032ATC44- 4 Packaging: Tray Mounting: SMD (SMT) Number of I/O: 34 Programmable Type: In System Programmable Number of Gates: 600 Delay Time tpd(1) Max: 4.5ns Voltage Supply - Internal: 3 V to 3.6 V Number of Logic Elements/Blocks: 2 Number of Macrocells: 32 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-TQFP (10x10) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3032ATC44-4 - 066445-EPM3032ATC44-4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3032ATC44-4
066445-EPM3032ATC44-4
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3032ATC44-4 066445-EPM3032ATC44-4
Manufacturer: Altera Win Source Part Number: 066445-EPM3032ATC44- 4 Packaging: Tray Mounting: SMD (SMT) Number of I/O: 34 Programmable Type: In System Programmable Number of Gates: 600 Delay Time tpd(1) Max: 4.5ns Voltage Supply - Internal: 3 V to 3.6 V Number of Logic Elements/Blocks: 2 Number of Macrocells: 32 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-TQFP (10x10) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 066445-EPM3032ATC44-4
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 34
Programmable Type: In System Programmable
Number of Gates: 600
Delay Time tpd(1) Max: 4.5ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 2
Number of Macrocells: 32
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-TQFP (10x10)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-1152-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-1152-ND
CPLDs (Complex Programmable Logic Devices) 544-1152-ND
IC CPLD 32MC 4.5NS 44TQFP

IC CPLD 32MC 4.5NS 44TQFP

Buy Now Datasheet
Singapore, Singapore
227.3MHz Cpld
695-EPM3032ATC44-4
227.3MHz Cpld 695-EPM3032ATC44-4
32-Macrocell EE PLD, 227.3MHz, 4.5ns, TQFP44, CMOS Product overview: EPM3032ATC44-4 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 227.3MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 227.3MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3032ATC44-4 can be used for catalog matching and distributor lookup.

32-Macrocell EE PLD, 227.3MHz, 4.5ns, TQFP44, CMOS Product overview: EPM3032ATC44-4 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 227.3MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 227.3MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3032ATC44-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLD 600 Gates 32 Macro Cells 227.3MHz CMOS Technology 3.3V 44-Pin TQFP - EPM3032ATC44-4 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 600 Gates 32 Macro Cells 227.3MHz CMOS Technology 3.3V 44-Pin TQFP
EPM3032ATC44-4
CPLD 600 Gates 32 Macro Cells 227.3MHz CMOS Technology 3.3V 44-Pin TQFP EPM3032ATC44-4
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM3032ATC44-4 - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM3032ATC44-4
CPLDs (Complex Programmable Logic Devices) EPM3032ATC44-4
IC CPLD 32MC 4.5NS 44TQFP

IC CPLD 32MC 4.5NS 44TQFP

Supplier's Site Datasheet
IC CPLD 32MC 4.5NS 44TQFP - 386-EPM3032ATC44-4 - Utmel Electronic Limited
Hong Kong, China
IC CPLD 32MC 4.5NS 44TQFP
386-EPM3032ATC44-4
IC CPLD 32MC 4.5NS 44TQFP 386-EPM3032ATC44-4
IC CPLD 32MC 4.5NS 44TQFP

IC CPLD 32MC 4.5NS 44TQFP

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3032ATC44-4 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM3032ATC44-4
Embedded - CPLDs (Complex Programmable Logic Devices) EPM3032ATC44-4
IC CPLD 32MC 4.5NS 44TQFP

IC CPLD 32MC 4.5NS 44TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3032ATC44-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM3032ATC44-4
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM3032ATC44-4
IC CPLD 32MC 4.5NS 44TQFP

IC CPLD 32MC 4.5NS 44TQFP

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - EPM3032ATC44-4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM3032ATC44-4
CPLDs (Complex Programmable Logic Devices) EPM3032ATC44-4
IC CPLD 32MC 4.5NS 44TQFP

IC CPLD 32MC 4.5NS 44TQFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Karl Kruse GmbH & Co. KG ODG (Origin Data Global) Utmel Electronic Limited Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 066445-EPM3032ATC44-4 544-1152-ND 695-EPM3032ATC44-4 EPM3032ATC44-4 EPM3032ATC44-4 386-EPM3032ATC44-4 EPM3032ATC44-4 EPM3032ATC44-4 EPM3032ATC44-4
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3032ATC44-4 CPLDs (Complex Programmable Logic Devices) 227.3MHz Cpld CPLD 600 Gates 32 Macro Cells 227.3MHz CMOS Technology 3.3V 44-Pin TQFP CPLDs (Complex Programmable Logic Devices) IC CPLD 32MC 4.5NS 44TQFP Embedded - CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices)
Macrocells 32 32 32 32 32
System Gates 600 600 600 600 600 600
Logic Cells / Logic Blocks 2 2 2 2
Package Type QFP; TQFP; Other; 44-TQFP (10x10) TQFP; Other; 44-TQFP Other; TQFP TQFP; Other; TQFP QFP; Other; 44-TQFP QFP; Other; 44-TQFP QFP; TQFP; Other; 44-TQFP
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 34 C (93 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data