EE PLD, 32-Macrocell, 10ns, 3.3V, TQFP, 34 I/O Product overview: EPM3032ATC44-10 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 3.3V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3032ATC44-10 can be used for catalog matching and distributor lookup.
Manufacturer: Altera
Win Source Part Number: 066444-EPM3032ATC44-
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 34
Programmable Type: In System Programmable
Number of Gates: 600
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 2
Number of Macrocells: 32
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-TQFP (10x10)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
IC CPLD 32MC 10NS 44TQFP
IC CPLD 32MC 10NS 44TQFP
IC CPLD 32MC 10NS 44TQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC CPLD 32MC 10NS 44TQFP
IC CPLD 32MC 10NS 44TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 695-EPM3032ATC44-10 | 066444-EPM3032ATC44-10 | 544-1151-ND | EPM3032ATC44-10 | EPM3032ATC44-10 | EPM3032ATC44-10 | EPM3032ATC44-10 | EPM3032ATC44-10 |
| Product Name | 3.3V Cpld | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3032ATC44-10 | CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLD 600 Gates 32 Macro Cells 103.1MHz CMOS Technology 3.3V 44-Pin TQFP | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Macrocells | 32 | 32 | 32 | 32 | ||||
| System Gates | 600 | 600 | 600 | 600 | 600 | |||
| Logic Cells / Logic Blocks | 2 | 2 | 2 | |||||
| Package Type | Other; TQFP | QFP; TQFP; Other; 44-TQFP (10x10) | TQFP; Other; 44-TQFP | QFP; TQFP; Other; 44-TQFP | TQFP; Other; TQFP | QFP; Other; 44-TQFP | ||
| Internal Frequency | 227 MHz |