Intel Corporation CPLD Programmable Logic Device EPM3032ALI44-10

Description
IC CPLD 32MC 10NS 44PLCC Product overview: EPM3032ALI44-10 from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3032ALI44-10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC CPLD 32MC 10NS 44PLCC Product overview: EPM3032ALI44-10 from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3032ALI44-10 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
CPLD Programmable Logic Device
695-EPM3032ALI44-10
CPLD Programmable Logic Device 695-EPM3032ALI44-10
IC CPLD 32MC 10NS 44PLCC Product overview: EPM3032ALI44-10 from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3032ALI44-10 can be used for catalog matching and distributor lookup.

IC CPLD 32MC 10NS 44PLCC Product overview: EPM3032ALI44-10 from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3032ALI44-10 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM3032ALI44-10-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
EPM3032ALI44-10-ND
CPLDs (Complex Programmable Logic Devices) EPM3032ALI44-10-ND
IC CPLD 32MC 10NS 44PLCC

IC CPLD 32MC 10NS 44PLCC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - 1378383-EPM3032ALI44-10 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
1378383-EPM3032ALI44-10
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) 1378383-EPM3032ALI44-10
Win Source Part Number: 1378383-EPM3032ALI44 -10 Category: Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 35 pct. MSL Level: 3 (168 Hours) Mfr: Intel Series: MAX® 3000A Package: Tube Product Status: Obsolete Package / Case: 44-LCC (J-Lead) Supplier Device Package: 44-PLCC (16.59x16.59) Base Product Number: EPM3032 Mounting Type: Surface Mount HTSUS: 8542.39.0001 REACH Status: REACH Unaffected ECCN: 3A991D Number of I/O: 34 Number of Gates: 600 Programmable Type: In System Programmable Delay Time tpd(1) Max: 10 ns Voltage Supply - Internal: 3V ~ 3.6V Number of Logic Elements/Blocks: 2 Number of Macrocells: 32

Win Source Part Number: 1378383-EPM3032ALI44-10
Category: Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 35 pct.
MSL Level: 3 (168 Hours)
Mfr: Intel
Series: MAX® 3000A
Package: Tube
Product Status: Obsolete
Package / Case: 44-LCC (J-Lead)
Supplier Device Package: 44-PLCC (16.59x16.59)
Base Product Number: EPM3032
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: 3A991D
Number of I/O: 34
Number of Gates: 600
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 10 ns
Voltage Supply - Internal: 3V ~ 3.6V
Number of Logic Elements/Blocks: 2
Number of Macrocells: 32

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3032ALI44-10 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM3032ALI44-10
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM3032ALI44-10
IC CPLD 32MC 10NS 44PLCC

IC CPLD 32MC 10NS 44PLCC

Supplier's Site
CPLDs (Complex Programmable Logic Devices) - EPM3032ALI44-10 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM3032ALI44-10
CPLDs (Complex Programmable Logic Devices) EPM3032ALI44-10
IC CPLD 32MC 10NS 44PLCC

IC CPLD 32MC 10NS 44PLCC

Buy Now Datasheet
CPLD 600 Gates 32 Macro Cells 103.1MHz CMOS Technology 3.3V 44-Pin PLCC - EPM3032ALI44-10 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 600 Gates 32 Macro Cells 103.1MHz CMOS Technology 3.3V 44-Pin PLCC
EPM3032ALI44-10
CPLD 600 Gates 32 Macro Cells 103.1MHz CMOS Technology 3.3V 44-Pin PLCC EPM3032ALI44-10
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3032ALI44-10 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM3032ALI44-10
Embedded - CPLDs (Complex Programmable Logic Devices) EPM3032ALI44-10
IC CPLD 32MC 10NS 44PLCC

IC CPLD 32MC 10NS 44PLCC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Lingto Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-EPM3032ALI44-10 EPM3032ALI44-10-ND 1378383-EPM3032ALI44-10 EPM3032ALI44-10 EPM3032ALI44-10 EPM3032ALI44-10 EPM3032ALI44-10
Product Name CPLD Programmable Logic Device CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) CPLD 600 Gates 32 Macro Cells 103.1MHz CMOS Technology 3.3V 44-Pin PLCC Embedded - CPLDs (Complex Programmable Logic Devices)
Macrocells 32 32 32
System Gates 600 600 600 600
Package Type Other; LCC Other; 44-LCC (J-Lead) Other; 44-LCC (J-Lead) PLCC; Other; PLCC
User I/Os 34 pins 34 pins 34 pins
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) 34 C (93 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

CPLDs (Complex Programmable Logic Devices) - ATF1508ASL-25AU100-ND - DigiKey
Specs
Features In-system Programmability
Package Type TQFP; Other; 100-TQFP
Pins 100
View Details
9 suppliers
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7032BTI44-5 - Lingto Electronic Limited
Specs
System Gates 600
User I/Os 36 pins
Propagation Delay 5 ns
View Details