Intel Corporation Cpld EPM3032ALC44-4

Description
EE PLD, 4.5ns, 32-Cell, CMOS, PQCC44, PLASTIC, LCC-44 Product overview: EPM3032ALC44-4 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3032ALC44-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
EE PLD, 4.5ns, 32-Cell, CMOS, PQCC44, PLASTIC, LCC-44 Product overview: EPM3032ALC44-4 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3032ALC44-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EE PLD, 4.5ns, 32-Cell, CMOS, PQCC44, PLASTIC, LCC-44 Product overview: EPM3032ALC44-4 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3032ALC44-4 can be used for catalog matching and distributor lookup.

EE PLD, 4.5ns, 32-Cell, CMOS, PQCC44, PLASTIC, LCC-44 Product overview: EPM3032ALC44-4 from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3032ALC44-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-1967-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-1967-ND
CPLDs (Complex Programmable Logic Devices) 544-1967-ND
IC CPLD 32MC 4.5NS 44PLCC

IC CPLD 32MC 4.5NS 44PLCC

Buy Now Datasheet
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3032ALC44-4 - 136574-EPM3032ALC44-4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3032ALC44-4
136574-EPM3032ALC44-4
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3032ALC44-4 136574-EPM3032ALC44-4
Manufacturer: Altera Win Source Part Number: 136574-EPM3032ALC44- 4 Packaging: Tube/Rail Mounting: SMD (SMT) Number of I/O: 34 Programmable Type: In System Programmable Number of Gates: 600 Delay Time tpd(1) Max: 4.5ns Voltage Supply - Internal: 3 V to 3.6 V Number of Logic Elements/Blocks: 2 Number of Macrocells: 32 Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-PLCC (16.59x16.59) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 136574-EPM3032ALC44-4
Packaging: Tube/Rail
Mounting: SMD (SMT)
Number of I/O: 34
Programmable Type: In System Programmable
Number of Gates: 600
Delay Time tpd(1) Max: 4.5ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 2
Number of Macrocells: 32
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-PLCC (16.59x16.59)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM3032ALC44-4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM3032ALC44-4
CPLDs (Complex Programmable Logic Devices) EPM3032ALC44-4
IC CPLD 32MC 4.5NS 44PLCC

IC CPLD 32MC 4.5NS 44PLCC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3032ALC44-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM3032ALC44-4
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM3032ALC44-4
IC CPLD 32MC 4.5NS 44PLCC

IC CPLD 32MC 4.5NS 44PLCC

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3032ALC44-4 - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM3032ALC44-4
Embedded - CPLDs (Complex Programmable Logic Devices) EPM3032ALC44-4
IC CPLD 32MC 4.5NS 44PLCC

IC CPLD 32MC 4.5NS 44PLCC

Supplier's Site Datasheet
CPLD 600 Gates 32 Macro Cells 227.3MHz 3.3V 44-Pin PLCC - EPM3032ALC44-4 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 600 Gates 32 Macro Cells 227.3MHz 3.3V 44-Pin PLCC
EPM3032ALC44-4
CPLD 600 Gates 32 Macro Cells 227.3MHz 3.3V 44-Pin PLCC EPM3032ALC44-4
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM3032ALC44-4 - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM3032ALC44-4
CPLDs (Complex Programmable Logic Devices) EPM3032ALC44-4
IC CPLD 32MC 4.5NS 44PLCC

IC CPLD 32MC 4.5NS 44PLCC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Karl Kruse GmbH & Co. KG ODG (Origin Data Global)
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 695-EPM3032ALC44-4 544-1967-ND 136574-EPM3032ALC44-4 EPM3032ALC44-4 EPM3032ALC44-4 EPM3032ALC44-4 EPM3032ALC44-4 EPM3032ALC44-4
Product Name Cpld CPLDs (Complex Programmable Logic Devices) Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3032ALC44-4 CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) CPLD 600 Gates 32 Macro Cells 227.3MHz 3.3V 44-Pin PLCC CPLDs (Complex Programmable Logic Devices)
Internal Frequency 227 MHz
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 34 C (93 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 3.3 Other; 3 V to 3.6 V
Features In-system Programmability
Package Type Other; 44-LCC (J-Lead) PLCC; Other; 44-PLCC (16.59x16.59) Other; 44-LCC (J-Lead) PLCC; Other; PLCC Other; 44-LCC (J-Lead)
Unlock Full Specs
to access all available technical data