Intel Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3032ALC44-10N EPM3032ALC44-10N

Description
Manufacturer: Altera Win Source Part Number: 015571-EPM3032ALC44- 10N Packaging: Tray Mounting: SMD (SMT) Number of I/O: 34 Programmable Type: In System Programmable Number of Gates: 600 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 3 V to 3.6 V Number of Logic Elements/Blocks: 2 Number of Macrocells: 32 Family Name: EPM3032A Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-PLCC (16.59x16.59) Alternative Parts (Cross-Reference): ATF1502SE-10JI44; ATF1502SE-5JC44; ATF1502SE-7JU44; ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 015571-EPM3032ALC44- 10N Packaging: Tray Mounting: SMD (SMT) Number of I/O: 34 Programmable Type: In System Programmable Number of Gates: 600 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 3 V to 3.6 V Number of Logic Elements/Blocks: 2 Number of Macrocells: 32 Family Name: EPM3032A Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-PLCC (16.59x16.59) Alternative Parts (Cross-Reference): ATF1502SE-10JI44; ATF1502SE-5JC44; ATF1502SE-7JU44; ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3032ALC44-10N - 015571-EPM3032ALC44-10N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3032ALC44-10N
015571-EPM3032ALC44-10N
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3032ALC44-10N 015571-EPM3032ALC44-10N
Manufacturer: Altera Win Source Part Number: 015571-EPM3032ALC44- 10N Packaging: Tray Mounting: SMD (SMT) Number of I/O: 34 Programmable Type: In System Programmable Number of Gates: 600 Delay Time tpd(1) Max: 10.0ns Voltage Supply - Internal: 3 V to 3.6 V Number of Logic Elements/Blocks: 2 Number of Macrocells: 32 Family Name: EPM3032A Categories: Integrated Circuits Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 44-PLCC (16.59x16.59) Alternative Parts (Cross-Reference): ATF1502SE-10JI44; ATF1502SE-5JC44; ATF1502SE-7JU44; ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 015571-EPM3032ALC44-10N
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 34
Programmable Type: In System Programmable
Number of Gates: 600
Delay Time tpd(1) Max: 10.0ns
Voltage Supply - Internal: 3 V to 3.6 V
Number of Logic Elements/Blocks: 2
Number of Macrocells: 32
Family Name: EPM3032A
Categories: Integrated Circuits
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 44-PLCC (16.59x16.59)
Alternative Parts (Cross-Reference): ATF1502SE-10JI44; ATF1502SE-5JC44; ATF1502SE-7JU44;
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.3V 125MHz Cpld
695-EPM3032ALC44-10N
3.3V 125MHz Cpld 695-EPM3032ALC44-10N
EE PLD, 10ns, 32 Macrocells, CMOS, PLCC44, 3.3V, 125MHz Product overview: EPM3032ALC44-10N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 125MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 3.3V, 125MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3032ALC44-10N can be used for catalog matching and distributor lookup.

EE PLD, 10ns, 32 Macrocells, CMOS, PLCC44, 3.3V, 125MHz Product overview: EPM3032ALC44-10N from Intel is a Cpld for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 125MHz. Search-friendly keywords include Cpld, CPLDs, electronic component, datasheet, replacement part, 3.3V, 125MHz. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM3032ALC44-10N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - 544-1966-ND - DigiKey
Thief River Falls, MN, United States
CPLDs (Complex Programmable Logic Devices)
544-1966-ND
CPLDs (Complex Programmable Logic Devices) 544-1966-ND
IC CPLD 32MC 10NS 44PLCC

IC CPLD 32MC 10NS 44PLCC

Buy Now Datasheet
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3032ALC44-10N - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM3032ALC44-10N
Embedded - CPLDs (Complex Programmable Logic Devices) EPM3032ALC44-10N
IC CPLD 32MC 10NS 44PLCC

IC CPLD 32MC 10NS 44PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3032ALC44-10N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM3032ALC44-10N
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM3032ALC44-10N
IC CPLD 32MC 10NS 44PLCC

IC CPLD 32MC 10NS 44PLCC

Supplier's Site
CPLD 600 Gates 32 Macro Cells 103.1MHz 3.3V 44-Pin PLCC - EPM3032ALC44-10N - Karl Kruse GmbH & Co. KG
Kaarst, Germany
CPLD 600 Gates 32 Macro Cells 103.1MHz 3.3V 44-Pin PLCC
EPM3032ALC44-10N
CPLD 600 Gates 32 Macro Cells 103.1MHz 3.3V 44-Pin PLCC EPM3032ALC44-10N
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM3032ALC44-10N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM3032ALC44-10N
CPLDs (Complex Programmable Logic Devices) EPM3032ALC44-10N
IC CPLD 32MC 10NS 44PLCC

IC CPLD 32MC 10NS 44PLCC

Buy Now Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM3032ALC44-10N - ODG (Origin Data Global)
Shenzhen, China
CPLDs (Complex Programmable Logic Devices)
EPM3032ALC44-10N
CPLDs (Complex Programmable Logic Devices) EPM3032ALC44-10N
IC CPLD 32MC 10NS 44PLCC

IC CPLD 32MC 10NS 44PLCC

Supplier's Site Datasheet
ALTERA EPM3032ALC44-10NCPLD, MAX3000A, 32 MACROCELLS, 44PLCC - 2936-EPM3032ALC44-10N - Utmel Electronic Limited
Hong Kong, China
ALTERA EPM3032ALC44-10NCPLD, MAX3000A, 32 MACROCELLS, 44PLCC
2936-EPM3032ALC44-10N
ALTERA EPM3032ALC44-10NCPLD, MAX3000A, 32 MACROCELLS, 44PLCC 2936-EPM3032ALC44-10N
ALTERA EPM3032ALC44-10NCPLD , MAX3000A, 32 MACROCELLS, 44PLCC

ALTERA EPM3032ALC44-10NCPLD, MAX3000A, 32 MACROCELLS, 44PLCC

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. ODG (Origin Data Global) Utmel Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 015571-EPM3032ALC44-10N 695-EPM3032ALC44-10N 544-1966-ND EPM3032ALC44-10N EPM3032ALC44-10N EPM3032ALC44-10N EPM3032ALC44-10N EPM3032ALC44-10N 2936-EPM3032ALC44-10N
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM3032ALC44-10N 3.3V 125MHz Cpld CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) CPLD 600 Gates 32 Macro Cells 103.1MHz 3.3V 44-Pin PLCC CPLDs (Complex Programmable Logic Devices) CPLDs (Complex Programmable Logic Devices) ALTERA EPM3032ALC44-10NCPLD, MAX3000A, 32 MACROCELLS, 44PLCC
Macrocells 32 32 32 32 32
System Gates 600 600 600 600 600 600
Logic Cells / Logic Blocks 2 2 2 2
Package Type PLCC; Other; 44-PLCC (16.59x16.59) Other; PLCC Other; 44-LCC (J-Lead) PLCC; Other; PLCC Other; 44-LCC (J-Lead) Other; 44-LCC (J-Lead) Other; PLCC
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 34 C (93 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data