Manufacturer: Altera
Win Source Part Number: 085995-EPM240T100i5N
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 80
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 4.7ns
Voltage Supply - Internal: 2.5V, 3.3V
Number of Logic Elements/Blocks: 240
Number of Macrocells: 192
Family Name: EPM240
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 100°C (TJ)
Case / Package: 100-TQFP (14x14)
Alternative Parts (Cross-Reference): EPM240T100I5NES; M5-192/68-20VNI; M5-192/68-5VNC;
Introduction Date: December 21, 2004
ECCN: EAR99
Country of Origin: Malaysia, Philippines
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) |
| Product Number | 085995-EPM240T100i5N |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM240T100i5N |
| Macrocells | 192 |