Intel Corporation Electronic Surplus - EPM240T100C3 EPM240T100C3

Description
Manufacturer: Intel Win Source Part Number: 723405-EPM240T100C3 Packaging: Tray Mounting Style: SMD Programmable Type: In System Programmable Delay Time tpd(1) Max: 4.7ns Voltage Supply - Internal: 2.5V, 3.3V Number of Logic Elements/Blocks: 240 Number of Macrocells: 192 Categories: Integrated Circuits Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 100-TQFP Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: EPM240 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) The number of I/O: 80
Request a Quote
Description
Manufacturer: Intel Win Source Part Number: 723405-EPM240T100C3 Packaging: Tray Mounting Style: SMD Programmable Type: In System Programmable Delay Time tpd(1) Max: 4.7ns Voltage Supply - Internal: 2.5V, 3.3V Number of Logic Elements/Blocks: 240 Number of Macrocells: 192 Categories: Integrated Circuits Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 100-TQFP Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: EPM240 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) The number of I/O: 80
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electronic Surplus - EPM240T100C3 - 723405-EPM240T100C3 - Win Source Electronics
Laguna Hills, CA, United States
Electronic Surplus - EPM240T100C3
723405-EPM240T100C3
Electronic Surplus - EPM240T100C3 723405-EPM240T100C3
Manufacturer: Intel Win Source Part Number: 723405-EPM240T100C3 Packaging: Tray Mounting Style: SMD Programmable Type: In System Programmable Delay Time tpd(1) Max: 4.7ns Voltage Supply - Internal: 2.5V, 3.3V Number of Logic Elements/Blocks: 240 Number of Macrocells: 192 Categories: Integrated Circuits Supplier Device Package: 100-TQFP (14x14) Temperature Range - Operating: 0°C ~ 85°C Manufacturer Package: 100-TQFP Popularity: Low Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited Family Part Number: EPM240 Manufacturer Pack Quantity: 90 MSL Level: 3 (168 Hours) The number of I/O: 80

Manufacturer: Intel
Win Source Part Number: 723405-EPM240T100C3
Packaging: Tray
Mounting Style: SMD
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 4.7ns
Voltage Supply - Internal: 2.5V, 3.3V
Number of Logic Elements/Blocks: 240
Number of Macrocells: 192
Categories: Integrated Circuits
Supplier Device Package: 100-TQFP (14x14)
Temperature Range - Operating: 0°C ~ 85°C
Manufacturer Package: 100-TQFP
Popularity: Low
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Family Part Number: EPM240
Manufacturer Pack Quantity: 90
MSL Level: 3 (168 Hours)
The number of I/O: 80

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 723405-EPM240T100C3
Product Name Electronic Surplus - EPM240T100C3
Unlock Full Specs
to access all available technical data