Intel Corporation Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM1270F256C5RR EPM1270F256C5RR

Description
Manufacturer: Intel Win Source Part Number: 870621-EPM1270F256C5 RR Series: MAX® II Operating Temperature Range: 0°C ~ 85°C (TJ) Package: Tray Package: 256-BGA Mounting: Surface Mount Number of I/O: 212 Categories: Integrated Circuits (ICs) Case / Package: 256-FBGA (17x17) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Other Part Number: 967405, , 544-EPM1270F256C5RR
Request a Quote Datasheet
Description
Manufacturer: Intel Win Source Part Number: 870621-EPM1270F256C5 RR Series: MAX® II Operating Temperature Range: 0°C ~ 85°C (TJ) Package: Tray Package: 256-BGA Mounting: Surface Mount Number of I/O: 212 Categories: Integrated Circuits (ICs) Case / Package: 256-FBGA (17x17) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Other Part Number: 967405, , 544-EPM1270F256C5RR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM1270F256C5RR - 870621-EPM1270F256C5RR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM1270F256C5RR
870621-EPM1270F256C5RR
Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM1270F256C5RR 870621-EPM1270F256C5RR
Manufacturer: Intel Win Source Part Number: 870621-EPM1270F256C5 RR Series: MAX® II Operating Temperature Range: 0°C ~ 85°C (TJ) Package: Tray Package: 256-BGA Mounting: Surface Mount Number of I/O: 212 Categories: Integrated Circuits (ICs) Case / Package: 256-FBGA (17x17) Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Quantity per package: 90 MSL Level: 3 (168 Hours) Other Part Number: 967405, , 544-EPM1270F256C5RR

Manufacturer: Intel
Win Source Part Number: 870621-EPM1270F256C5RR
Series: MAX® II
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: Tray
Package: 256-BGA
Mounting: Surface Mount
Number of I/O: 212
Categories: Integrated Circuits (ICs)
Case / Package: 256-FBGA (17x17)
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Quantity per package: 90
MSL Level: 3 (168 Hours)
Other Part Number: 967405, , 544-EPM1270F256C5RR

Buy Now
CPLD Programmable Logic Device - 695-EPM1270F256C5RR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
CPLD Programmable Logic Device
695-EPM1270F256C5RR
CPLD Programmable Logic Device 695-EPM1270F256C5RR
IC CPLD 980MC 10NS 256FBGA Product overview: EPM1270F256C5RR from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM1270F256C5RR can be used for catalog matching and distributor lookup.

IC CPLD 980MC 10NS 256FBGA Product overview: EPM1270F256C5RR from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM1270F256C5RR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CPLDs (Complex Programmable Logic Devices) - EPM1270F256C5RR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CPLDs (Complex Programmable Logic Devices)
EPM1270F256C5RR
CPLDs (Complex Programmable Logic Devices) EPM1270F256C5RR
IC CPLD 980MC 10NS 256FBGA

IC CPLD 980MC 10NS 256FBGA

Buy Now
Futian, China
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices)
EPM1270F256C5RR
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) EPM1270F256C5RR
IC CPLD 980MC 10NS 256FBGA

IC CPLD 980MC 10NS 256FBGA

Supplier's Site
Embedded - CPLDs (Complex Programmable Logic Devices) - EPM1270F256C5RR - Lingto Electronic Limited
Shenzhen, China
Embedded - CPLDs (Complex Programmable Logic Devices)
EPM1270F256C5RR
Embedded - CPLDs (Complex Programmable Logic Devices) EPM1270F256C5RR
IC CPLD 980MC 6.2NS 256FBGA

IC CPLD 980MC 6.2NS 256FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD) Complex Programmable Logic Devices (CPLD)
Product Number 870621-EPM1270F256C5RR 695-EPM1270F256C5RR EPM1270F256C5RR EPM1270F256C5RR EPM1270F256C5RR
Product Name Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM1270F256C5RR CPLD Programmable Logic Device CPLDs (Complex Programmable Logic Devices) Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) Embedded - CPLDs (Complex Programmable Logic Devices)
Package Type Other; 256-FBGA (17x17) Other; Tray Other; 256-BGA
Operating Temperature 0 to 85 C (32 to 185 F) 0 C (32 F) 0 to 85 C (32 to 185 F) 0 to 85 C (32 to 185 F)
Macrocells 980 980
Pins 256
User I/Os 212 pins 212 pins 212 pins
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - CPLDs (Complex Programmable Logic Devices) - EPM7256AQC208-10 - Lingto Electronic Limited
Specs
System Gates 5000
User I/Os 164 pins
Propagation Delay 10 ns
View Details
CPLD Programmable Logic Device - 695-ATF1504ASL-25AI100 - ERSAELECTRONICS PTE. LTD.
Specs
Macrocells 64
Package Type Other; Tray
User I/Os 64 pins
View Details
6 suppliers
Embedded - CPLDs (Complex Programmable Logic Devices) - CY37032VP44-100AIT - Lingto Electronic Limited
Specs
User I/Os 37 pins
Propagation Delay 12 ns
View Details
Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) - ATF750C-7JC - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers