Manufacturer: Intel
Win Source Part Number: 918442-EPM1270F256C5
Series: MAX® II
Operating Temperature Range: 0°C ~ 85°C (TJ)
Package: Tray
Package: 256-BGA
Mounting: Surface Mount
Number of I/O: 212
Categories: Integrated Circuits (ICs)
Case / Package: 256-FBGA (17x17)
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 3 (168 Hours)
Other Part Number: 967513, , 544-EPM1270F256C5NAB
IC CPLD 980MC 10NS 256FBGA Product overview: EPM1270F256C5NAB from Intel is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM1270F256C5NAB
IC CPLD 980MC 10NS 256FBGA
IC CPLD 980MC 10NS 256FBGA
IC CPLD 980MC 6.2NS 256FBGA
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 918442-EPM1270F256C5NAB | 695-EPM1270F256C5NAB | EPM1270F256C5NAB | EPM1270F256C5NAB | EPM1270F256C5NAB |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM1270F256C5NAB | CPLD Programmable Logic Device | Integrated Circuits (ICs) - Embedded - CPLDs (Complex Programmable Logic Devices) | CPLDs (Complex Programmable Logic Devices) | Embedded - CPLDs (Complex Programmable Logic Devices) |
| Package Type | Other; 256-FBGA (17x17) | Other; Tray | Other; 256-BGA | ||
| Operating Temperature | 0 to 85 C (32 to 185 F) | 0 C (32 F) | 0 to 85 C (32 to 185 F) | 0 to 85 C (32 to 185 F) | |
| Macrocells | 980 | 980 | |||
| User I/Os | 212 pins | 212 pins | 212 pins |