Manufacturer: Altera
Win Source Part Number: 203889-EPM1270F256C5
Packaging: Tray
Mounting: SMD (SMT)
Number of I/O: 212
Programmable Type: In System Programmable
Delay Time tpd(1) Max: 6.2ns
Voltage Supply - Internal: 2.5V, 3.3V
Number of Logic Elements/Blocks: 1270
Number of Macrocells: 980
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 85°C (TJ)
Case / Package: 256-FBGA (17x17)
Alternative Parts (Cross-Reference): EPM1270F256C5N; EPM1270F256C5RR; EPM1270F256C5; EPM1270F256C5ES;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC CPLD 980MC 6.2NS 256FBGA Product overview: EPM1270F256C5ES from Altera (Intel) is a CPLD Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, CPLD Programmable Logic Device, CPLDs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 695-EPM1270F256C5ES can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Complex Programmable Logic Devices (CPLD) | Complex Programmable Logic Devices (CPLD) |
| Product Number | 203889-EPM1270F256C5ES | 695-EPM1270F256C5ES |
| Product Name | Embedded - Embedded - CPLDs (Complex Programmable Logic Devices) - EPM1270F256C5ES | CPLD Programmable Logic Device |
| Macrocells | 980 | 980 |
| Logic Cells / Logic Blocks | 1270 | |
| Package Type | Other; 256-FBGA (17x17) | Other; Tray |