FLEX 8000 Field Programmable Gate Array (FPGA) IC 112 672 144-LQFP
FPGA FLEX 8000 Family 8K Gates 672 Cells 125MHz 0.42um Technology 5V 144-Pin TQFP
IC FPGA 112 I/O 144TQFP
IC FPGA 112 I/O 144TQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
FLEX 8000 Field Programmable Gate Array (FPGA) IC 112 672 144-LQFP
| DigiKey | Utmel Electronic Limited | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EPF8820ATC144-2N-ND | 386-EPF8820ATC144-2N | EPF8820ATC144-2N | EPF8820ATC144-2N | EPF8820ATC144-2N | EPF8820ATC144-2N |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA FLEX 8000 Family 8K Gates 672 Cells 125MHz 0.42um Technology 5V 144-Pin TQFP | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA 672 Cells 125MHz 0.42um Technology 5V 144-Pin TQFP | FPGAs (Field Programmable Gate Array) |
| Package Type | LFQP; Other; 144-LQFP | QFP; Other; 144-LQFP | TQFP; Other; TQFP | QFP; Other; 144-LQFP | ||
| Pins | 144 | |||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| System Gates | 8000 | 8000 | 8000 |