Manufacturer: Altera
Win Source Part Number: 774106-EPF8820ATC144
Series: FLEX 8000
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 144-LQFP
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of I/O: 112
Number of LABs/CLBs: 84
Number of Logic Elements/Cells: 672
Number of Gates: 8000
Part Status: Obsolete(EOL)
Family Name: EPF8820A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 144-TQFP (20x20)
Alternative Parts (Cross-Reference): QL2009-2PFN144I; QL2009-0PF144C; QL2009-2PF144C; QL2009-0PFN144C;
Introduction Date: August 22, 1994
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
FLEX 8000 Field Programmable Gate Array (FPGA) IC 112 672 144-LQFP
Loadable PLD, CMOS, PQFP144, PLASTIC, TQFP-144 Product overview: EPF8820ATC144-2 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF8820ATC144-2 can be used for catalog matching and distributor lookup.
FPGA - Field Programmable Gate Array FPGA - Flex 8000 84 LABs 112 IOs
IC FPGA 112 I/O 144TQFP
IC FPGA 112 I/O 144TQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
FLEX 8000 Field Programmable Gate Array (FPGA) IC 112 672 144-LQFP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 774106-EPF8820ATC144-2 | EPF8820ATC144-2-ND | 696-EPF8820ATC144-2 | 386-EPF8820ATC144-2 | EPF8820ATC144-2 | EPF8820ATC144-2 | EPF8820ATC144-2 | EPF8820ATC144-2 |
| Product Name | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF8820ATC144-2 | FPGAs (Field Programmable Gate Array) | Fpga | FPGA - Field Programmable Gate Array FPGA - Flex 8000 84 LABs 112 IOs | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | FPGA 672 Cells 125MHz 0.42um Technology 5V 144-Pin TQFP | FPGAs (Field Programmable Gate Array) |
| System Gates | 8000 | 8000 | 8000 | 8000 | ||||
| Logic Cells / Logic Blocks | 672 | 672 | 672 | 672 | ||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| Supply Voltage | Other; 4.75 V ~ 5.25 V | Other; 5 | 5V; Other; 5V | Other | Other; 4.75V ~ 5.25V | |||
| Package Type | LFQP; Other; 144-LQFP | QFP; Other; 144-LQFP | TQFP; Other; TQFP | QFP; Other; 144-LQFP |