FLEX 8000 Field Programmable Gate Array (FPGA) IC 152 672 208-BFQFP Exposed Pad
IC FPGA 152 I/O 208RQFP Product overview: EPF8820ARC208-4 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF8820ARC208-4 can be used for catalog matching and distributor lookup.
Manufacturer: Altera
Win Source Part Number: 066427-EPF8820ARC208
Mounting: SMD (SMT)
Number of I/O: 152
Number of LABs/CLBs: 84
Number of Logic Elements/Cells: 672
Number of Gates: 8000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 208-RQFP (28x28)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC FPGA 152 I/O 208RQFP
FLEX 8000 Field Programmable Gate Array (FPGA) IC 152 672 208-BFQFP Exposed Pad
FLEX 8000 Field Programmable Gate Array (FPGA) IC 152 672 208-BFQFP Exposed Pad
IC FPGA 152 I/O 208RQFP
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 152 I/O 208RQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EPF8820ARC208-4-ND | 696-EPF8820ARC208-4 | 066427-EPF8820ARC208-4 | EPF8820ARC208-4 | EPF8820ARC208-4 | EPF8820ARC208-4 | EPF8820ARC208-4 | EPF8820ARC208-4 |
| Product Name | FPGAs (Field Programmable Gate Array) | FPGA Programmable Logic Device | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF8820ARC208-4 | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | IC FPGA 152 I/O 208RQFP | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 208-BFQFP Exposed Pad | Other; Tray | QFP; Other; 208-RQFP (28x28) | QFP; Other; 208-BFQFP Exposed Pad | QFP; Other; 208-BFQFP Exposed Pad | Other; 208RQFP | ||
| Pins | 208 | |||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |||
| System Gates | 8000 | 8000 | 8000 | 8000 | 8000 |