Intel Corporation Fpga EPF8820AQC160-2

Description
Loadable PLD, CMOS, PQFP160, PLASTIC, QFP-160 Product overview: EPF8820AQC160-2 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF8820AQC160-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Loadable PLD, CMOS, PQFP160, PLASTIC, QFP-160 Product overview: EPF8820AQC160-2 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF8820AQC160-2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loadable PLD, CMOS, PQFP160, PLASTIC, QFP-160 Product overview: EPF8820AQC160-2 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF8820AQC160-2 can be used for catalog matching and distributor lookup.

Loadable PLD, CMOS, PQFP160, PLASTIC, QFP-160 Product overview: EPF8820AQC160-2 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF8820AQC160-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF8820AQC160-2-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EPF8820AQC160-2-ND
FPGAs (Field Programmable Gate Array) EPF8820AQC160-2-ND
FLEX 8000 Field Programmable Gate Array (FPGA) IC 120 672 160-BQFP

FLEX 8000 Field Programmable Gate Array (FPGA) IC 120 672 160-BQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF8820AQC160-2 - 066425-EPF8820AQC160-2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF8820AQC160-2
066425-EPF8820AQC160-2
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF8820AQC160-2 066425-EPF8820AQC160-2
Manufacturer: Altera Win Source Part Number: 066425-EPF8820AQC160 -2 Mounting: SMD (SMT) Number of I/O: 120 Number of LABs/CLBs: 84 Number of Logic Elements/Cells: 672 Number of Gates: 8000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 160-PQFP (28x28) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 066425-EPF8820AQC160-2
Mounting: SMD (SMT)
Number of I/O: 120
Number of LABs/CLBs: 84
Number of Logic Elements/Cells: 672
Number of Gates: 8000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 160-PQFP (28x28)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF8820AQC160-2 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF8820AQC160-2
Embedded - FPGAs (Field Programmable Gate Array) EPF8820AQC160-2
IC FPGA 120 I/O 160QFP

IC FPGA 120 I/O 160QFP

Supplier's Site Datasheet
FPGA 672 Cells 125MHz CMOS Technology 5V 160-Pin PQFP - EPF8820AQC160-2 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 672 Cells 125MHz CMOS Technology 5V 160-Pin PQFP
EPF8820AQC160-2
FPGA 672 Cells 125MHz CMOS Technology 5V 160-Pin PQFP EPF8820AQC160-2
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF8820AQC160-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF8820AQC160-2
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF8820AQC160-2
IC FPGA 120 I/O 160QFP

IC FPGA 120 I/O 160QFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - EPF8820AQC160-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF8820AQC160-2
FPGAs (Field Programmable Gate Array) EPF8820AQC160-2
FLEX 8000 Field Programmable Gate Array (FPGA) IC 120 672 160-BQFP

FLEX 8000 Field Programmable Gate Array (FPGA) IC 120 672 160-BQFP

Buy Now Datasheet
FPGA FLEX 8000 Family 8K Gates 672 Cells 125MHz 0.42um Technology 5V 160-Pin PQFP - 386-EPF8820AQC160-2 - Utmel Electronic Limited
Hong Kong, China
FPGA FLEX 8000 Family 8K Gates 672 Cells 125MHz 0.42um Technology 5V 160-Pin PQFP
386-EPF8820AQC160-2
FPGA FLEX 8000 Family 8K Gates 672 Cells 125MHz 0.42um Technology 5V 160-Pin PQFP 386-EPF8820AQC160-2
FPGA FLEX 8000 Family 8K Gates 672 Cells 125MHz 0.42um Technology 5V 160-Pin PQFP

FPGA FLEX 8000 Family 8K Gates 672 Cells 125MHz 0.42um Technology 5V 160-Pin PQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Utmel Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EPF8820AQC160-2 EPF8820AQC160-2-ND 066425-EPF8820AQC160-2 EPF8820AQC160-2 EPF8820AQC160-2 EPF8820AQC160-2 EPF8820AQC160-2 386-EPF8820AQC160-2
Product Name Fpga FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF8820AQC160-2 Embedded - FPGAs (Field Programmable Gate Array) FPGA 672 Cells 125MHz CMOS Technology 5V 160-Pin PQFP Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA FLEX 8000 Family 8K Gates 672 Cells 125MHz 0.42um Technology 5V 160-Pin PQFP
Internal Frequency 417 MHz 417 MHz
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 5 Other; 4.75 V ~ 5.25 V Other Other; 4.75V ~ 5.25V 5V; Other; 5V
Package Type Other; 160-BQFP QFP; Other; 160-PQFP (28x28) PQFP; Other; PQFP QFP; Other; 160-BQFP QFP; Other; 160-BQFP
Pins 160
Unlock Full Specs
to access all available technical data

Similar Products

Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details