FLEX 8000 Field Programmable Gate Array (FPGA) IC 136 504 208-BFQFP
Manufacturer: Altera
Win Source Part Number: 774104-EPF8636AQC208
Series: FLEX 8000
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 208-BQFP
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of I/O: 136
Number of LABs/CLBs: 63
Number of Logic Elements/Cells: 504
Number of Gates: 6000
Part Status: Obsolete(EOL)
Family Name: EPF8636A
Categories: Integrated Circuits (ICs)
Manufacturer Package: 208-QFP (28x28)
Alternative Parts (Cross-Reference): M32140-PQ208I; M14100-PQ208C; M1460-PQ208I; M1460-PQ208C;
Introduction Date: January 01, 2003
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
IC FPGA 136 I/O 208QFP Product overview: EPF8636AQC208-3 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF8636AQC208-3 can be used for catalog matching and distributor lookup.
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
IC FPGA 136 I/O 208QFP
FLEX 8000 Field Programmable Gate Array (FPGA) IC 136 504 208-BFQFP
FLEX 8000 Field Programmable Gate Array (FPGA) IC 136 504 208-BFQFP
IC FPGA 136 I/O 208QFP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Karl Kruse GmbH & Co. KG | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | EPF8636AQC208-3-ND | 774104-EPF8636AQC208-3 | 696-EPF8636AQC208-3 | EPF8636AQC208-3 | EPF8636AQC208-3 | EPF8636AQC208-3 | EPF8636AQC208-3 | EPF8636AQC208-3 |
| Product Name | FPGAs (Field Programmable Gate Array) | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF8636AQC208-3 | FPGA Programmable Logic Device | FPGA 504 Cells 125MHz 0.42um Technology 5V 208-Pin PQFP | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) |
| Package Type | Other; 208-BFQFP | Other; Bulk | PQFP; Other; PQFP | QFP | QFP; Other; 208-BFQFP | QFP; Other; 208-BFQFP | ||
| Pins | 208 | |||||||
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | ||
| System Gates | 6000 | 6000 | 6000 |