Intel Corporation Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF8636AQC208-2 EPF8636AQC208-2

Description
Manufacturer: Altera Win Source Part Number: 714188-EPF8636AQC208 -2 Series: FLEX 8000 Operating Temperature Range: 0°C ~ 70°C (TA) Package: 208-BQFP Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Number of I/O: 136 Number of LABs/CLBs: 63 Number of Logic Elements/Cells: 504 Number of Gates: 6000 Part Status: Obsolete(EOL) Family Name: EPF8636A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com RoHS State: Request Verification Manufacturer Package: 208-QFP (28x28) Alternative Parts (Cross-Reference): M32140-PQ208I; M32200-PQ208C; M14100-PQ208C; Introduction Date: August 22, 1994 ECCN: EAR99 Country of Origin: Unknown Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Altera Win Source Part Number: 714188-EPF8636AQC208 -2 Series: FLEX 8000 Operating Temperature Range: 0°C ~ 70°C (TA) Package: 208-BQFP Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Number of I/O: 136 Number of LABs/CLBs: 63 Number of Logic Elements/Cells: 504 Number of Gates: 6000 Part Status: Obsolete(EOL) Family Name: EPF8636A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com RoHS State: Request Verification Manufacturer Package: 208-QFP (28x28) Alternative Parts (Cross-Reference): M32140-PQ208I; M32200-PQ208C; M14100-PQ208C; Introduction Date: August 22, 1994 ECCN: EAR99 Country of Origin: Unknown Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF8636AQC208-2 - 714188-EPF8636AQC208-2 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF8636AQC208-2
714188-EPF8636AQC208-2
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF8636AQC208-2 714188-EPF8636AQC208-2
Manufacturer: Altera Win Source Part Number: 714188-EPF8636AQC208 -2 Series: FLEX 8000 Operating Temperature Range: 0°C ~ 70°C (TA) Package: 208-BQFP Mounting: SMD Operating Supply Voltage: 4.75 V ~ 5.25 V Number of I/O: 136 Number of LABs/CLBs: 63 Number of Logic Elements/Cells: 504 Number of Gates: 6000 Part Status: Obsolete(EOL) Family Name: EPF8636A Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.altera.com RoHS State: Request Verification Manufacturer Package: 208-QFP (28x28) Alternative Parts (Cross-Reference): M32140-PQ208I; M32200-PQ208C; M14100-PQ208C; Introduction Date: August 22, 1994 ECCN: EAR99 Country of Origin: Unknown Estimated EOL Date: End of life (Obsolete) Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 714188-EPF8636AQC208-2
Series: FLEX 8000
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 208-BQFP
Mounting: SMD
Operating Supply Voltage: 4.75 V ~ 5.25 V
Number of I/O: 136
Number of LABs/CLBs: 63
Number of Logic Elements/Cells: 504
Number of Gates: 6000
Part Status: Obsolete(EOL)
Family Name: EPF8636A
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.altera.com
RoHS State: Request Verification
Manufacturer Package: 208-QFP (28x28)
Alternative Parts (Cross-Reference): M32140-PQ208I; M32200-PQ208C; M14100-PQ208C;
Introduction Date: August 22, 1994
ECCN: EAR99
Country of Origin: Unknown
Estimated EOL Date: End of life (Obsolete)
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EPF8636AQC208-2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EPF8636AQC208-2
FPGA Programmable Logic Device 696-EPF8636AQC208-2
IC FPGA 136 I/O 208QFP Product overview: EPF8636AQC208-2 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF8636AQC208-2 can be used for catalog matching and distributor lookup.

IC FPGA 136 I/O 208QFP Product overview: EPF8636AQC208-2 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF8636AQC208-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF8636AQC208-2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF8636AQC208-2
FPGAs (Field Programmable Gate Array) EPF8636AQC208-2
FLEX 8000 Field Programmable Gate Array (FPGA) IC 136 504 208-BFQFP

FLEX 8000 Field Programmable Gate Array (FPGA) IC 136 504 208-BFQFP

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF8636AQC208-2 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF8636AQC208-2
Embedded - FPGAs (Field Programmable Gate Array) EPF8636AQC208-2
IC FPGA 136 I/O 208QFP

IC FPGA 136 I/O 208QFP

Supplier's Site Datasheet
FPGA 504 Cells 125MHz 0.42um Technology 5V 208-Pin PQFP - EPF8636AQC208-2 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 504 Cells 125MHz 0.42um Technology 5V 208-Pin PQFP
EPF8636AQC208-2
FPGA 504 Cells 125MHz 0.42um Technology 5V 208-Pin PQFP EPF8636AQC208-2
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 714188-EPF8636AQC208-2 696-EPF8636AQC208-2 EPF8636AQC208-2 EPF8636AQC208-2 EPF8636AQC208-2
Product Name Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF8636AQC208-2 FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGA 504 Cells 125MHz 0.42um Technology 5V 208-Pin PQFP
System Gates 6000 6000 6000 6000
Logic Cells / Logic Blocks 504 504 504 504
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP1S30F780C5N - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 32470
User I/Os 597 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details