Intel Corporation Fpga EPF8636AQC160-4

Description
Loadable PLD, CMOS, PQFP160, PLASTIC, QFP-160 Product overview: EPF8636AQC160-4 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF8636AQC160-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Loadable PLD, CMOS, PQFP160, PLASTIC, QFP-160 Product overview: EPF8636AQC160-4 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF8636AQC160-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loadable PLD, CMOS, PQFP160, PLASTIC, QFP-160 Product overview: EPF8636AQC160-4 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF8636AQC160-4 can be used for catalog matching and distributor lookup.

Loadable PLD, CMOS, PQFP160, PLASTIC, QFP-160 Product overview: EPF8636AQC160-4 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF8636AQC160-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF8636AQC160-4 - 127656-EPF8636AQC160-4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF8636AQC160-4
127656-EPF8636AQC160-4
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF8636AQC160-4 127656-EPF8636AQC160-4
Manufacturer: Altera Win Source Part Number: 127656-EPF8636AQC160 -4 Mounting: SMD (SMT) Number of I/O: 118 Number of LABs/CLBs: 63 Number of Logic Elements/Cells: 504 Number of Gates: 6000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 160-PQFP (28x28) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Altera
Win Source Part Number: 127656-EPF8636AQC160-4
Mounting: SMD (SMT)
Number of I/O: 118
Number of LABs/CLBs: 63
Number of Logic Elements/Cells: 504
Number of Gates: 6000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 160-PQFP (28x28)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-2262-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2262-ND
FPGAs (Field Programmable Gate Array) 544-2262-ND
FLEX 8000 Field Programmable Gate Array (FPGA) IC 118 504 160-BQFP

FLEX 8000 Field Programmable Gate Array (FPGA) IC 118 504 160-BQFP

Buy Now Datasheet
FPGA 504 Cells 125MHz 0.42um Technology 5V 160-Pin PQFP - EPF8636AQC160-4 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 504 Cells 125MHz 0.42um Technology 5V 160-Pin PQFP
EPF8636AQC160-4
FPGA 504 Cells 125MHz 0.42um Technology 5V 160-Pin PQFP EPF8636AQC160-4
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF8636AQC160-4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF8636AQC160-4
FPGAs (Field Programmable Gate Array) EPF8636AQC160-4
FLEX 8000 Field Programmable Gate Array (FPGA) IC 118 504 160-BQFP

FLEX 8000 Field Programmable Gate Array (FPGA) IC 118 504 160-BQFP

Buy Now Datasheet
IC FPGA 118 I/O 160QFP - 386-EPF8636AQC160-4 - Utmel Electronic Limited
Hong Kong, China
IC FPGA 118 I/O 160QFP
386-EPF8636AQC160-4
IC FPGA 118 I/O 160QFP 386-EPF8636AQC160-4
IC FPGA 118 I/O 160QFP

IC FPGA 118 I/O 160QFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - EPF8636AQC160-4 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EPF8636AQC160-4
FPGAs (Field Programmable Gate Array) EPF8636AQC160-4
IC FPGA 118 I/O 160QFP

IC FPGA 118 I/O 160QFP

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF8636AQC160-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF8636AQC160-4
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF8636AQC160-4
IC FPGA 118 I/O 160QFP

IC FPGA 118 I/O 160QFP

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EPF8636AQC160-4 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF8636AQC160-4
Embedded - FPGAs (Field Programmable Gate Array) EPF8636AQC160-4
IC FPGA 118 I/O 160QFP

IC FPGA 118 I/O 160QFP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Karl Kruse GmbH & Co. KG Quarktwin Technology Ltd. Utmel Electronic Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EPF8636AQC160-4 127656-EPF8636AQC160-4 544-2262-ND EPF8636AQC160-4 EPF8636AQC160-4 386-EPF8636AQC160-4 EPF8636AQC160-4 EPF8636AQC160-4 EPF8636AQC160-4
Product Name Fpga Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF8636AQC160-4 FPGAs (Field Programmable Gate Array) FPGA 504 Cells 125MHz 0.42um Technology 5V 160-Pin PQFP FPGAs (Field Programmable Gate Array) IC FPGA 118 I/O 160QFP FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array)
Internal Frequency 357 MHz 357 MHz
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 5 Other; 4.75 V ~ 5.25 V Other; 4.75V ~ 5.25V 5V; Other; 5V Other; 4.75V ~ 5.25V Other
System Gates 6000 6000 6000 6000 6000
Logic Cells / Logic Blocks 504 504 504 504
Unlock Full Specs
to access all available technical data