Intel Corporation FPGAs (Field Programmable Gate Array) EPF8452ATC100-3

Description
FLEX 8000 Field Programmable Gate Array (FPGA) IC 78 336 100-TQFP
Request a Quote Datasheet
Description
FLEX 8000 Field Programmable Gate Array (FPGA) IC 78 336 100-TQFP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EPF8452ATC100-3-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EPF8452ATC100-3-ND
FPGAs (Field Programmable Gate Array) EPF8452ATC100-3-ND
FLEX 8000 Field Programmable Gate Array (FPGA) IC 78 336 100-TQFP

FLEX 8000 Field Programmable Gate Array (FPGA) IC 78 336 100-TQFP

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF8452ATC100-3 - 139497-EPF8452ATC100-3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF8452ATC100-3
139497-EPF8452ATC100-3
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF8452ATC100-3 139497-EPF8452ATC100-3
Manufacturer: Altera Win Source Part Number: 139497-EPF8452ATC100 -3 Mounting: SMD (SMT) Number of I/O: 78 Number of LABs/CLBs: 42 Number of Logic Elements/Cells: 336 Number of Gates: 4000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 100-TQFP (14x14) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 139497-EPF8452ATC100-3
Mounting: SMD (SMT)
Number of I/O: 78
Number of LABs/CLBs: 42
Number of Logic Elements/Cells: 336
Number of Gates: 4000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 100-TQFP (14x14)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGA Programmable Logic Device - 696-EPF8452ATC100-3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EPF8452ATC100-3
FPGA Programmable Logic Device 696-EPF8452ATC100-3
IC FPGA 78 I/O 100TQFP Product overview: EPF8452ATC100-3 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF8452ATC100-3 can be used for catalog matching and distributor lookup.

IC FPGA 78 I/O 100TQFP Product overview: EPF8452ATC100-3 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF8452ATC100-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGA FLEX 8000 Family 4K Gates 336 Cells 125MHz 0.42um Technology 5V 100-Pin TQFP - 386-EPF8452ATC100-3 - Utmel Electronic Limited
Hong Kong, China
FPGA FLEX 8000 Family 4K Gates 336 Cells 125MHz 0.42um Technology 5V 100-Pin TQFP
386-EPF8452ATC100-3
FPGA FLEX 8000 Family 4K Gates 336 Cells 125MHz 0.42um Technology 5V 100-Pin TQFP 386-EPF8452ATC100-3
FPGA FLEX 8000 Family 4K Gates 336 Cells 125MHz 0.42um Technology 5V 100-Pin TQFP

FPGA FLEX 8000 Family 4K Gates 336 Cells 125MHz 0.42um Technology 5V 100-Pin TQFP

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EPF8452ATC100-3 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF8452ATC100-3
Embedded - FPGAs (Field Programmable Gate Array) EPF8452ATC100-3
IC FPGA 78 I/O 100TQFP

IC FPGA 78 I/O 100TQFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF8452ATC100-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF8452ATC100-3
FPGAs (Field Programmable Gate Array) EPF8452ATC100-3
FLEX 8000 Field Programmable Gate Array (FPGA) IC 78 336 100-TQFP

FLEX 8000 Field Programmable Gate Array (FPGA) IC 78 336 100-TQFP

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF8452ATC100-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF8452ATC100-3
FPGAs (Field Programmable Gate Array) EPF8452ATC100-3
FLEX 8000 Field Programmable Gate Array (FPGA) IC 78 336 100-TQFP

FLEX 8000 Field Programmable Gate Array (FPGA) IC 78 336 100-TQFP

Buy Now Datasheet
FPGA 336 Cells 125MHz 0.42um Technology 5V 100-Pin TQFP - EPF8452ATC100-3 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 336 Cells 125MHz 0.42um Technology 5V 100-Pin TQFP
EPF8452ATC100-3
FPGA 336 Cells 125MHz 0.42um Technology 5V 100-Pin TQFP EPF8452ATC100-3
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF8452ATC100-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF8452ATC100-3
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF8452ATC100-3
IC FPGA 78 I/O 100TQFP

IC FPGA 78 I/O 100TQFP

Supplier's Site
FPGAs (Field Programmable Gate Array) - EPF8452ATC100-3 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EPF8452ATC100-3
FPGAs (Field Programmable Gate Array) EPF8452ATC100-3
IC FPGA 78 I/O 100TQFP

IC FPGA 78 I/O 100TQFP

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF8452ATC100-3 - ODG (Origin Data Global)
Shenzhen, China
FPGAs (Field Programmable Gate Array)
EPF8452ATC100-3
FPGAs (Field Programmable Gate Array) EPF8452ATC100-3
IC FPGA 78 I/O 100TQFP

IC FPGA 78 I/O 100TQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited Lingto Electronic Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd. Karl Kruse GmbH & Co. KG Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) ODG (Origin Data Global)
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EPF8452ATC100-3-ND 139497-EPF8452ATC100-3 696-EPF8452ATC100-3 386-EPF8452ATC100-3 EPF8452ATC100-3 EPF8452ATC100-3 EPF8452ATC100-3 EPF8452ATC100-3 EPF8452ATC100-3 EPF8452ATC100-3 EPF8452ATC100-3
Product Name FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF8452ATC100-3 FPGA Programmable Logic Device FPGA FLEX 8000 Family 4K Gates 336 Cells 125MHz 0.42um Technology 5V 100-Pin TQFP Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGA 336 Cells 125MHz 0.42um Technology 5V 100-Pin TQFP Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type TQFP; Other; 100-TQFP QFP; TQFP; Other; 100-TQFP (14x14) Other; Bulk QFP; Other; 100-TQFP QFP; TQFP; Other; 100-TQFP QFP; TQFP; Other; 100-TQFP TQFP; Other; TQFP QFP; Other; 100-TQFP QFP; Other; 100-TQFP
Pins 100
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
System Gates 4000 4000 4000 4000 4000
Logic Cells / Logic Blocks 336 336 336 336 336 336
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K100FC324-1V - Lingto Electronic Limited
Specs
System Gates 263000
Logic Cells / Logic Blocks 4160
User I/Os 252 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details