Loadable PLD, CMOS, PQCC84, PLASTIC, LCC-84 Product overview: EPF8452ALI84-4 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF8452ALI84-4 can be used for catalog matching and distributor lookup.
Manufacturer: Altera
Win Source Part Number: 203881-EPF8452ALI84-
Mounting: SMD (SMT)
Number of I/O: 68
Number of LABs/CLBs: 42
Number of Logic Elements/Cells: 336
Number of Gates: 4000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 84-PLCC (29.21x29.21)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
FLEX 8000 Field Programmable Gate Array (FPGA) IC 68 336 84-LCC (J-Lead)
IC FPGA 68 I/O 84PLCC
IC FPGA 68 I/O 84PLCC
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.
FLEX 8000 Field Programmable Gate Array (FPGA) IC 68 336 84-LCC (J-Lead)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Karl Kruse GmbH & Co. KG | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) | Field-Programmable Gate Arrays (FPGA) |
| Product Number | 696-EPF8452ALI84-4 | 203881-EPF8452ALI84-4 | EPF8452ALI84-4-ND | EPF8452ALI84-4 | EPF8452ALI84-4 | EPF8452ALI84-4 | EPF8452ALI84-4 |
| Product Name | Fpga | Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF8452ALI84-4 | FPGAs (Field Programmable Gate Array) | Embedded - FPGAs (Field Programmable Gate Array) | Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) | FPGA 336 Cells 125MHz 0.42um Technology 5V 84-Pin PLCC | FPGAs (Field Programmable Gate Array) |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |||
| Supply Voltage | Other; 5 | Other; 4.75 V ~ 5.25 V | Other | Other; 4.75V ~ 5.25V | |||
| System Gates | 4000 | 4000 | 4000 | ||||
| Logic Cells / Logic Blocks | 336 | 336 | 336 |