Intel Corporation FPGAs (Field Programmable Gate Array) EPF8452ALC84-4N

Description
FLEX 8000 Field Programmable Gate Array (FPGA) IC 68 336 84-LCC (J-Lead)
Request a Quote Datasheet
Description
FLEX 8000 Field Programmable Gate Array (FPGA) IC 68 336 84-LCC (J-Lead)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGAs (Field Programmable Gate Array) - EPF8452ALC84-4N-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
EPF8452ALC84-4N-ND
FPGAs (Field Programmable Gate Array) EPF8452ALC84-4N-ND
FLEX 8000 Field Programmable Gate Array (FPGA) IC 68 336 84-LCC (J-Lead)

FLEX 8000 Field Programmable Gate Array (FPGA) IC 68 336 84-LCC (J-Lead)

Buy Now Datasheet
Loadable PLD, CMOS, PQCC84, PLASTIC, LCC-84 Product overview: EPF8452ALC84-4N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF8452ALC84-4N can be used for catalog matching and distributor lookup.

Loadable PLD, CMOS, PQCC84, PLASTIC, LCC-84 Product overview: EPF8452ALC84-4N from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF8452ALC84-4N can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF8452ALC84-4N - 870618-EPF8452ALC84-4N - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF8452ALC84-4N
870618-EPF8452ALC84-4N
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF8452ALC84-4N 870618-EPF8452ALC84-4N
Manufacturer: Intel Win Source Part Number: 870618-EPF8452ALC84- 4N Series: FLEX 8000 Operating Temperature Range: 0°C ~ 70°C (TA) Features: series Field Programmable Gate Array (FPGA) IC 68 336 84-LCC (J-Lead) Package: Tray Package: 84-LCC (J-Lead) Mounting: Surface Mount Number of I/O: 68 Part Status: Obsolete Family Name: EPF8452 Categories: Integrated Circuits (ICs) Case / Package: 84-PLCC (29.31x29.31) ECCN: 3A001A2A Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Quantity per package: 15 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Intel
Win Source Part Number: 870618-EPF8452ALC84-4N
Series: FLEX 8000
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: series Field Programmable Gate Array (FPGA) IC 68 336 84-LCC (J-Lead)
Package: Tray
Package: 84-LCC (J-Lead)
Mounting: Surface Mount
Number of I/O: 68
Part Status: Obsolete
Family Name: EPF8452
Categories: Integrated Circuits (ICs)
Case / Package: 84-PLCC (29.31x29.31)
ECCN: 3A001A2A
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Quantity per package: 15
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF8452ALC84-4N - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF8452ALC84-4N
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF8452ALC84-4N
IC FPGA 68 I/O 84PLCC

IC FPGA 68 I/O 84PLCC

Supplier's Site
Embedded - FPGAs (Field Programmable Gate Array) - EPF8452ALC84-4N - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF8452ALC84-4N
Embedded - FPGAs (Field Programmable Gate Array) EPF8452ALC84-4N
IC FPGA 68 I/O 84PLCC

IC FPGA 68 I/O 84PLCC

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - EPF8452ALC84-4N - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF8452ALC84-4N
FPGAs (Field Programmable Gate Array) EPF8452ALC84-4N
FLEX 8000 Field Programmable Gate Array (FPGA) IC 68 336 84-LCC (J-Lead)

FLEX 8000 Field Programmable Gate Array (FPGA) IC 68 336 84-LCC (J-Lead)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number EPF8452ALC84-4N-ND 696-EPF8452ALC84-4N 870618-EPF8452ALC84-4N EPF8452ALC84-4N EPF8452ALC84-4N EPF8452ALC84-4N
Product Name FPGAs (Field Programmable Gate Array) Fpga Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF8452ALC84-4N Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Package Type Other; 84-LCC (J-Lead) PLCC; Other; 84-PLCC (29.31x29.31) Other; 84-LCC (J-Lead)
Pins 84
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 5 Other Other; 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP2A70B724C9 - Lingto Electronic Limited
Specs
System Gates 5.25E6
Logic Cells / Logic Blocks 67200
User I/Os 540 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details