Intel Corporation Fpga EPF8452ALC84-4

Description
Loadable PLD, CMOS, PQCC84, PLASTIC, LCC-84 Product overview: EPF8452ALC84-4 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF8452ALC84-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Loadable PLD, CMOS, PQCC84, PLASTIC, LCC-84 Product overview: EPF8452ALC84-4 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF8452ALC84-4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Loadable PLD, CMOS, PQCC84, PLASTIC, LCC-84 Product overview: EPF8452ALC84-4 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF8452ALC84-4 can be used for catalog matching and distributor lookup.

Loadable PLD, CMOS, PQCC84, PLASTIC, LCC-84 Product overview: EPF8452ALC84-4 from Intel is a Fpga for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Fpga, FPGAs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF8452ALC84-4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF8452ALC84-4 - 135715-EPF8452ALC84-4 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF8452ALC84-4
135715-EPF8452ALC84-4
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF8452ALC84-4 135715-EPF8452ALC84-4
Manufacturer: Altera Win Source Part Number: 135715-EPF8452ALC84- 4 Mounting: SMD (SMT) Number of I/O: 68 Number of LABs/CLBs: 42 Number of Logic Elements/Cells: 336 Number of Gates: 4000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 84-PLCC (29.21x29.21) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 135715-EPF8452ALC84-4
Mounting: SMD (SMT)
Number of I/O: 68
Number of LABs/CLBs: 42
Number of Logic Elements/Cells: 336
Number of Gates: 4000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 84-PLCC (29.21x29.21)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - 544-2257-5-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2257-5-ND
FPGAs (Field Programmable Gate Array) 544-2257-5-ND
FLEX 8000 Field Programmable Gate Array (FPGA) IC 68 336 84-LCC (J-Lead)

FLEX 8000 Field Programmable Gate Array (FPGA) IC 68 336 84-LCC (J-Lead)

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF8452ALC84-4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF8452ALC84-4
FPGAs (Field Programmable Gate Array) EPF8452ALC84-4
FLEX 8000 Field Programmable Gate Array (FPGA) IC 68 336 84-LCC (J-Lead)

FLEX 8000 Field Programmable Gate Array (FPGA) IC 68 336 84-LCC (J-Lead)

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF8452ALC84-4 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF8452ALC84-4
Embedded - FPGAs (Field Programmable Gate Array) EPF8452ALC84-4
IC FPGA 68 I/O 84PLCC

IC FPGA 68 I/O 84PLCC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF8452ALC84-4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF8452ALC84-4
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF8452ALC84-4
IC FPGA 68 I/O 84PLCC

IC FPGA 68 I/O 84PLCC

Supplier's Site
FPGA 336 Cells 125MHz 0.42um Technology 5V 84-Pin PLCC - EPF8452ALC84-4 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 336 Cells 125MHz 0.42um Technology 5V 84-Pin PLCC
EPF8452ALC84-4
FPGA 336 Cells 125MHz 0.42um Technology 5V 84-Pin PLCC EPF8452ALC84-4
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Karl Kruse GmbH & Co. KG
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EPF8452ALC84-4 135715-EPF8452ALC84-4 544-2257-5-ND EPF8452ALC84-4 EPF8452ALC84-4 EPF8452ALC84-4 EPF8452ALC84-4
Product Name Fpga Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF8452ALC84-4 FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) Embedded - FPGAs (Field Programmable Gate Array) Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGA 336 Cells 125MHz 0.42um Technology 5V 84-Pin PLCC
Internal Frequency 357 MHz
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 5 Other; 4.75 V ~ 5.25 V Other; 4.75V ~ 5.25V Other
System Gates 4000 4000 4000
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - ICE65L01F-LVQ100C - Lingto Electronic Limited
Specs
Logic Cells / Logic Blocks 1280
User I/Os 72 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details