Intel Corporation FPGA Programmable Logic Device EPF8452ALC84-3

Description
IC FPGA 68 I/O 84PLCC Product overview: EPF8452ALC84-3 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF8452ALC84-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC FPGA 68 I/O 84PLCC Product overview: EPF8452ALC84-3 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF8452ALC84-3 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
FPGA Programmable Logic Device - 696-EPF8452ALC84-3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
FPGA Programmable Logic Device
696-EPF8452ALC84-3
FPGA Programmable Logic Device 696-EPF8452ALC84-3
IC FPGA 68 I/O 84PLCC Product overview: EPF8452ALC84-3 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF8452ALC84-3 can be used for catalog matching and distributor lookup.

IC FPGA 68 I/O 84PLCC Product overview: EPF8452ALC84-3 from Altera (Intel) is a FPGA Programmable Logic Device for real-time signal processing, programmable logic, communications, industrial automation, and custom hardware acceleration. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include FPGA, programmable logic, real-time signal processing, industrial automation, FPGA Programmable Logic Device, FPGAs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 696-EPF8452ALC84-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FPGAs (Field Programmable Gate Array) - 544-2256-5-ND - DigiKey
Thief River Falls, MN, United States
FPGAs (Field Programmable Gate Array)
544-2256-5-ND
FPGAs (Field Programmable Gate Array) 544-2256-5-ND
FLEX 8000 Field Programmable Gate Array (FPGA) IC 68 336 84-LCC (J-Lead)

FLEX 8000 Field Programmable Gate Array (FPGA) IC 68 336 84-LCC (J-Lead)

Buy Now Datasheet
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF8452ALC84-3 - 066423-EPF8452ALC84-3 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF8452ALC84-3
066423-EPF8452ALC84-3
Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF8452ALC84-3 066423-EPF8452ALC84-3
Manufacturer: Altera Win Source Part Number: 066423-EPF8452ALC84- 3 Mounting: SMD (SMT) Number of I/O: 68 Number of LABs/CLBs: 42 Number of Logic Elements/Cells: 336 Number of Gates: 4000 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 84-PLCC (29.21x29.21) Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Altera
Win Source Part Number: 066423-EPF8452ALC84-3
Mounting: SMD (SMT)
Number of I/O: 68
Number of LABs/CLBs: 42
Number of Logic Elements/Cells: 336
Number of Gates: 4000
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 84-PLCC (29.21x29.21)
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Embedded - FPGAs (Field Programmable Gate Array) - EPF8452ALC84-3 - Lingto Electronic Limited
Shenzhen, China
Embedded - FPGAs (Field Programmable Gate Array)
EPF8452ALC84-3
Embedded - FPGAs (Field Programmable Gate Array) EPF8452ALC84-3
IC FPGA 68 I/O 84PLCC

IC FPGA 68 I/O 84PLCC

Supplier's Site Datasheet
FPGA 336 Cells 125MHz 0.42um Technology 5V 84-Pin PLCC - EPF8452ALC84-3 - Karl Kruse GmbH & Co. KG
Kaarst, Germany
FPGA 336 Cells 125MHz 0.42um Technology 5V 84-Pin PLCC
EPF8452ALC84-3
FPGA 336 Cells 125MHz 0.42um Technology 5V 84-Pin PLCC EPF8452ALC84-3
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost. With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951.
We are an innovative company who is dedicated to collaborating with customers and partners to develop and produce solutions that reduce your cost.
With innovativeness, a clear commitment to quality, and extensive technological expertise we work side by side with our customers along the entire value-creation chain,supporting them as an expert partner in development and solution creation.

Supplier's Site Datasheet
IC FPGA 68 I/O 84PLCC - 386-EPF8452ALC84-3 - Utmel Electronic Limited
Hong Kong, China
IC FPGA 68 I/O 84PLCC
386-EPF8452ALC84-3
IC FPGA 68 I/O 84PLCC 386-EPF8452ALC84-3
IC FPGA 68 I/O 84PLCC

IC FPGA 68 I/O 84PLCC

Supplier's Site
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) - EPF8452ALC84-3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array)
EPF8452ALC84-3
Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) EPF8452ALC84-3
IC FPGA 68 I/O 84PLCC

IC FPGA 68 I/O 84PLCC

Supplier's Site
FPGAs (Field Programmable Gate Array) - EPF8452ALC84-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF8452ALC84-3
FPGAs (Field Programmable Gate Array) EPF8452ALC84-3
FLEX 8000 Field Programmable Gate Array (FPGA) IC 68 336 84-LCC (J-Lead)

FLEX 8000 Field Programmable Gate Array (FPGA) IC 68 336 84-LCC (J-Lead)

Buy Now Datasheet
FPGAs (Field Programmable Gate Array) - EPF8452ALC84-3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
FPGAs (Field Programmable Gate Array)
EPF8452ALC84-3
FPGAs (Field Programmable Gate Array) EPF8452ALC84-3
FLEX 8000 Field Programmable Gate Array (FPGA) IC 68 336 84-LCC (J-Lead)

FLEX 8000 Field Programmable Gate Array (FPGA) IC 68 336 84-LCC (J-Lead)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited Karl Kruse GmbH & Co. KG Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA) Field-Programmable Gate Arrays (FPGA)
Product Number 696-EPF8452ALC84-3 544-2256-5-ND 066423-EPF8452ALC84-3 EPF8452ALC84-3 EPF8452ALC84-3 386-EPF8452ALC84-3 EPF8452ALC84-3 EPF8452ALC84-3 EPF8452ALC84-3
Product Name FPGA Programmable Logic Device FPGAs (Field Programmable Gate Array) Embedded - Embedded - FPGAs (Field Programmable Gate Array) - EPF8452ALC84-3 Embedded - FPGAs (Field Programmable Gate Array) FPGA 336 Cells 125MHz 0.42um Technology 5V 84-Pin PLCC IC FPGA 68 I/O 84PLCC Integrated Circuits (ICs) - Embedded - FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array) FPGAs (Field Programmable Gate Array)
Logic Cells / Logic Blocks 336 336 336 336 336 336
Package Type Other; Bulk Other; 84-LCC (J-Lead) PLCC; Other; 84-PLCC (29.21x29.21) PLCC; Other; PLCC Other; 84-LCC (J-Lead) Other; 84-LCC (J-Lead) Other; 84-LCC (J-Lead)
User I/Os 68 pins 68 pins 68 pins 68 pins
Operating Temperature 0 C (32 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Supply Voltage Other; 4.75V ~ 5.25V Other; 4.75 V ~ 5.25 V 5V; Other; 5V Other Other; 4.75V ~ 5.25V Other; 4.75V ~ 5.25V
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - FPGAs (Field Programmable Gate Array) - EP20K60EFC144-2 - Lingto Electronic Limited
Specs
System Gates 162000
Logic Cells / Logic Blocks 2560
User I/Os 92 pins
View Details
Industry Pack FPGA Module - IP-EP200 - Acromag, Inc.
Specs
I/O Interface LVDS; TTL
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Connect Tech Inc.
Specs
I/O Interface CMOS; TTL
System Gates 500000
Logic Family TTL; CMOS
View Details